EN
  • EN
  • DE

FTR-B3SA012Z-B10

Part No FTR-B3SA012Z-B10
Manufacturer FCL Components
Catalog High Frequency (RF) Relays
Description High Frequency / RF Relays SIGNAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer FCL Components
Category High Frequency / RF Relays
Coil Voltage 12 VDC
Relay Contact Form 2 Form C (DPDT-NO, NC)
Contact Current Rating 2 A
Contact Termination Solder Pin
Maximum Switching Current 1 A
Power Consumption 140 mW
Series 40 mW
Packaging Reel
Coil Resistance 1.028 kOhms
Contact Form DPDT (2 Form C)
Ultra Librarian 3D Model Ultra Librarian FTR-B3SA012Z-B10 CAD Model

Description

FTR-B3SA012Z-B10 is a compact low-profile signal relay from Fujitsu’s FTR-B3 series.
It features a DPDT (2 Form C) contact configuration, 2 A switching capability, and high insulation performance with a minimum 1.6 mm clearance.
The relay offers low power consumption, a reliable bifurcated gold-overlay silver contact structure, and is suitable for applications requiring stable signal switching in limited board space.
RoHS compliant.

You May Also Be Interested in

Omron
RELAY RF DPDT 1A 5V
Need more? Email Us
Omron
RELAY RF DPDT 1A 24V
Need more? Email Us
Teledyne Relays
ER134DM4-26B/S Teledyne Relays High Frequency / RF Relays datasheet, inventory, & pricing.
Lowest to $227.7583
Coto Technology
RELAY RF SPST-NO 500MA 5V
Need more? Email Us
Omron
RELAY RF DPDT 1A 12V
Need more? Email Us
Panasonic
RELAY RF DPDT 1A 5V
Need more? Email Us
Coto Technology
RELAY RF SPST-NO 500MA 5V
Need more? Email Us
Panasonic
RELAY RF SPDT 500MA 3V
Need more? Email Us
TE Connectivity
RELAY RF SPDT 2A 5V
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9642 $55.7136
18+ $5.7143 $102.8574
28+ $5.5357 $154.9996
38+ $5.3571 $203.5698
49+ $5.1786 $253.7514
65+ $4.6428 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,395 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess