Products specifications Report Issue?

Manufacturer TE Connectivity
Category High Frequency (RF) Relays
Coil Voltage 3 VDC
Packaging Reel
Packaging Cut Tape
Moisture Sensitive Yes
Product Type High Frequency Relays
Subcategory Relays
Ultra Librarian 3D Model Ultra Librarian IM01CGR CAD Model

Description

High Frequency / RF Relays 140MW 3V 8

You May Also Be Interested in

Panasonic
RELAY RF DPDT 300MA 12V /
Need more? Email Us
ECAD model for ARJ22A12
Panasonic
RELAY RF DPDT 1A 4.5V
Need more? Email Us
ECAD model for ARA210A4H
TE Connectivity
RELAY RF SPDT 2A 5V /
Lowest to $33.8894
ECAD model for 1462051-2
Omron
RELAY RF SPDT 10MA 4.5V
Need more? Email Us
ECAD model for G6W-1F DC4.5
Panasonic
RELAY RF SPDT 500MA 4.5V
Need more? Email Us
ECAD model for ARS14A4HZ
TE Connectivity
RELAY RF SPDT 2A 5V
Lowest to $11.4362
ECAD model for 1462052-3
Panasonic
RELAY RF DPDT 1A 4.5V
Lowest to $26.1457
ECAD model for ARA220A4H
Omron
RELAY RF SPDT 10MA 24V
Need more? Email Us
ECAD model for G6Z-1PE DC24
Coto Technology
Reed Relays | RELAY RF SPST 500MA 5V
Lowest to $15.7815
ECAD model for 2904-05-421

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention