EN
  • EN
  • DE

PC795-1C-C2-12S-N-X

Part No PC795-1C-C2-12S-N-X
Manufacturer Picker Components
Catalog High Frequency (RF) Relays
Description RELAY AUTOMOTIVE SPDT 80A 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RelaysAutomotive Relays
Manufacturer Picker Components
Packaging Bag
Part Status Active
Coil Type Non Latching
Coil Current 150 mA
Coil Voltage 12VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 80 A
Switching Voltage 75VDC - Max
Must Operate Voltage 7.8 VDC
Must Release Voltage 1.2 VDC
Operate Time 7 ms
Release Time 2 ms
Features Sealed - Fully
Mounting Type Chassis Mount
Termination Style Quick Connect - Multiple Sizes
Operating Temperature -40°C ~ 125°C
Contact Material Silver Tin Oxide (AgSnO)
Coil Power 1.8W
Coil Resistance 80 Ohms
Ultra Librarian 3D Model Ultra Librarian PC795-1C-C2-12S-N-X CAD Model

You May Also Be Interested in

Panasonic
RELAY RF DPDT 1A 1.5V
Need more? Email Us
Panasonic
RELAY RF SPDT 500MA 4.5V
Lowest to $11.1429
FCL Components
FTR-B3GB003Z FCL Components High Frequency / RF Relays SIGNAL datasheet, inventory, & pricing.
Lowest to $3.7836
Omron
High Frequency / RF Relays HF Latch SMT Relay
Lowest to $34.4117
Coto Technology
RELAY RF SPDT 100MA 5V
Lowest to $60.0000
FCL Components
High Frequency / RF Relays SIGNAL
Lowest to $6.9642
Omron
RELAY RF DPDT 1A 24V
Need more? Email Us
Omron
RELAY RF DPDT 1A 12V
Need more? Email Us
Panasonic
RELAY RF SPDT 500MA 3V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess