EN
  • EN
  • DE

DS1040Z-A15

Part No DS1040Z-A15
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 5TAP 15NS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Number of Taps/Steps 5
Function 1-Shot, Programmable
Delay to 1st Tap 5ns
Tap Increment 2.5 ns
Available Total Delays 15ns
Number of Independent Delays 1
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number DS1040
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585979-DS1040Z-A15
Ultra Librarian 3D Model Ultra Librarian DS1040Z-A15 CAD Model

Description

Introducing the DS1040Z-A15 Programmable Delay Line from Maxim Integrated

The DS1040Z-A15 is a versatile and highly reliable programmable delay line designed by Maxim Integrated to meet the needs of a wide range of timing control applications. This innovative component provides designers with the ability to precisely manage timing signals within their electronic systems, ensuring synchronized operations and enhanced performance.

Key Features

  • Programmable Delay Times: The DS1040Z-A15 offers a delay range from 2ns to 1000ns, adjustable in 2ns increments. This allows for fine-tuning of signal timing to match specific system requirements.
  • High Resolution: With its high resolution, the DS1040Z-A15 ensures that delays are accurate and consistent, providing reliable performance in critical applications.
  • Low-Power CMOS: Constructed with low-power CMOS technology, the device is energy efficient, making it ideal for power-sensitive applications.
  • Easy Integration: The delay line is available in a small 8-pin µSOP package, making it easy to integrate into existing designs without requiring significant board space.
  • Wide Operating Range: The DS1040Z-A15 operates over a wide temperature range, ensuring stability and reliability across various environmental conditions.

Applications

The DS1040Z-A15 is suitable for a variety of applications where precise timing control is essential. These include:

  • Telecommunications systems
  • Embedded systems
  • Data communication equipment
  • Signal processing units
  • Industrial controls

Technical Specifications

The technical specifications of the DS1040Z-A15 include:

  • Supply Voltage: 3.0V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Delay Tolerance: ±5% or ±2ns, whichever is greater
  • Package Type: 8-pin µSOP

Maxim Integrated's DS1040Z-A15 programmable delay line is a testament to the company's commitment to providing high-quality, precision components. Its programmability, combined with a robust feature set, makes it an excellent choice for designers looking to enhance the timing accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 60NS 8SOIC
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.3738
Analog Devices Inc.
IC DELAY LINE 100PS 32SMT
Lowest to $243.3567
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $14.9087
ON Semiconductor
IC DELAY LINE 512TAP PROG 24QFN
Lowest to $35.2083
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 100ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC
Need more? Email Us
ON Semiconductor
IC DELAY LINE 1024TAP PROG 32QFN / Delay Line IC Programmable 1024 Tap 2.5ns ~ 13ns 32-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $17.4627

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess