EN
  • EN
  • DE

FTR-B3GB003Z

Part No FTR-B3GB003Z
Manufacturer FCL Components
Catalog High Frequency (RF) Relays
Description FTR-B3GB003Z FCL Components High Frequency / RF Relays SIGNAL datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer FCL Components
Product Category High Frequency / RF Relays
RoHS Details
Coil Voltage 3 VDC
Relay Contact Form 2 Form C (DPDT-NO, NC)
Contact Current Rating 2 A
Contact Termination Solder Pin
Maximum Switching Current 1 A
Coil Type Latching
Power Consumption 100 mW
Series FTR-B3
Packaging Tube
Brand FCL Components
Coil Resistance 90 Ohms
Product Type High Frequency Relays
Factory Pack Quantity Factory Pack Quantity 50
Subcategory Relays
Unit Weight 0.029983 oz
Ultra Librarian 3D Model Ultra Librarian FTR-B3GB003Z CAD Model

You May Also Be Interested in

Coto Technology
RELAY RF SPST-NO 500MA 5V
Lowest to $21.8181
Coto Technology
RELAY RF SPST-NO X 4 250MA 5V
Need more? Email Us
Coto Technology
RELAY RF SPDT 100MA 5V
Lowest to $60.0000
Panasonic
RELAY RF DPDT 1A 5V
Need more? Email Us
Omron
RELAY RF DPDT 1A 12V
Need more? Email Us
Standex-Meder Electronics
RELAY RF SPST-NO 500MA 5V
Lowest to $8.1493
Panasonic
RELAY RF SPDT 500MA 3V
Need more? Email Us
Panasonic
RELAY RF SPDT 500MA 4.5V
Lowest to $11.1429
TE Connectivity
High Frequency / RF Relays IM RELAY 50mw 12V
Lowest to $10.0920

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7836 $52.9704
33+ $3.1045 $102.4485
50+ $3.0075 $150.3750
69+ $2.9105 $200.8245
89+ $2.8135 $250.4015
119+ $2.5224 $300.1656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,800 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess