EN
  • EN
  • DE

NIS5101E2T1G

Part No NIS5101E2T1G
Manufacturer ON Semiconductor
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP SWITCH -48V SPAK7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications -48V
Features Auto Retry, Thermal Limit
Programmable Features Current Limit, OVP, UVLO
Supply Voltage - Operating 100V
Current - Output (Max) 6.5A
Temperature Range - Operating -40°C to 145°C
Mounting SMD (SMT)
Case / Package S-PAK-7
Feature Pins CURRENT LIMIT, OVLO, (UVLO, ENABLE)
Win Source Part Number 060190-NIS5101E2T1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NIS5101E2T1G CAD Model

Description

ON Semiconductor NIS5101E2T1G Product Overview

The ON Semiconductor NIS5101E2T1G is a high-performance, integrated eFuse Power Switch designed for a wide range of applications. This advanced protection device is engineered to provide robust circuit protection and power management with minimal external components, making it an ideal solution for space-constrained designs.

The NIS5101E2T1G offers a comprehensive suite of features that ensure reliable operation of the end application. It incorporates overcurrent protection (OCP), overvoltage protection (OVP), undervoltage lockout (UVLO), and thermal shutdown (TSD), safeguarding the system against a multitude of electrical hazards. The device's fast short-circuit response time and programmable current limit further enhance its protective capabilities, making it suitable for sensitive electronic equipment.

This eFuse operates over a wide input voltage range, accommodating various power supply requirements. Its low on-resistance ensures high efficiency and low power dissipation, which is critical for maintaining thermal performance in compact designs. The NIS5101E2T1G is also characterized by its low quiescent current, contributing to energy-saving operation when the system is in standby mode.

For design flexibility, the NIS5101E2T1G features an adjustable slew rate, which allows designers to tailor the inrush current to specific application needs, thereby reducing stress on the power supply and extending the lifespan of the end product. The device's fault reporting capability provides valuable diagnostic information that can be used to enhance system reliability and facilitate troubleshooting.

Encapsulated in a small-footprint, surface-mount package, the NIS5101E2T1G is optimized for PCB space savings. Its RoHS compliance ensures that it meets current environmental standards, making it a responsible choice for environmentally conscious designs.

In conclusion, the ON Semiconductor NIS5101E2T1G is a versatile, efficient, and reliable eFuse Power Switch that offers state-of-the-art circuit protection for a broad array of applications. Its advanced features and compact design make it an excellent choice for designers looking to enhance the safety and performance of their power management systems.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess