EN
  • EN
  • DE

FTR-B3GB4.5Z-B10

Part No FTR-B3GB4.5Z-B10
Manufacturer FCL Components
Catalog High Frequency (RF) Relays
Description FTR-B3GB4.5Z-B10 FCL Components High Frequency / RF Relays SIGNAL datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer FCL Components
Product Category High Frequency / RF Relays
RoHS Details
Coil Voltage 4.5 VDC
Relay Contact Form 2 Form C (DPDT-NO, NC)
Contact Current Rating 2 A
Contact Termination Solder Pin
Maximum Switching Current 1 A
Coil Type Latching
Power Consumption 100 mW
Series FTR-B3
Packaging Reel
Brand FCL Components
Coil Resistance 203 Ohms
Product Type High Frequency Relays
Factory Pack Quantity Factory Pack Quantity 1000
Subcategory Relays
Ultra Librarian 3D Model Ultra Librarian FTR-B3GB4.5Z-B10 CAD Model

You May Also Be Interested in

TE Connectivity
High Frequency / RF Relays 140MW 3V 8
Need more? Email Us
FCL Components
FTR-B3GB003Z FCL Components High Frequency / RF Relays SIGNAL datasheet, inventory, & pricing.
Lowest to $3.7836
Coto Technology
RELAY RF SPST-NO 500MA 12V
Need more? Email Us
Panasonic
RELAY RF DPDT 1A 4.5V
Need more? Email Us
Coto Technology
RELAY RF SPST-NO 500MA 5V
Lowest to $21.8181
Coto Technology
RELAY RF SPDT 100MA 5V
Lowest to $60.0000
Coto Technology
RELAY RF SPST-NO X 4 250MA 5V
Need more? Email Us
Omron
RELAY RF DPDT 1A 24V
Need more? Email Us
TE Connectivity
High Frequency / RF Relays IM RELAY 50mw 12V
Lowest to $10.0920

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0769 $53.8450
115+ $0.8836 $101.6140
180+ $0.8560 $154.0800
245+ $0.8284 $202.9580
315+ $0.8008 $252.2520
420+ $0.7180 $301.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess