EN
  • EN
  • DE

F3ET2-018-300

Part No F3ET2-018-300
Manufacturer Omron
Catalog Controllers - Machine Safety
Description LIGHT CURTAIN 30MM  /  Light Curtain 30mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Machine Safety - Light Curtains
Mfr Omron Automation and Safety
Series F3ET2
Package Bulk
Detection Capability 30mm
Protective Height 300mm
Number of Beams 16
Beam Pitch 18mm
Operating Range 0 ~ 15.0m
Ingress Protection IP65 - Dust Tight, Water Resistant
Temperature Range - Operating -10°C ~ 55°C
Voltage - Supply 24VDC
Base Product Number F3ET2
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Other Names F3ET2018300
Standard Package 1
Win Source Part Number 977455-F3ET2-018-300
Ultra Librarian 3D Model Ultra Librarian F3ET2-018-300 CAD Model

Description

The 977455-F3ET2-018-300 is a machine safety light curtain from Omron Automation and Safety's F3ET2 series. Bold the product name (e.g., BAV99S,135 → 977455-F3ET2-018-300) and manufacturer (e.g., Nexperia USA Inc. → Omron Automation and Safety).

  • Series: F3ET2
  • Number of Beams: 16
  • Beam Pitch: 18mm
  • Detection Capability: 30mm
  • Protective Height: 300mm
  • Operating Range: 0 ~ 15.0m
  • Voltage Supply: 24VDC
  • Temperature Range: -10°C ~ 55°C
  • Ingress Protection: IP65
  • RoHS: Not RoHS compliant
  • Alternative Parts/Cross-References: None
  • Packaging: Bulk
  • Standard Package: 1

You May Also Be Interested in

Omron
Need more? Email Us
Banner Engineering Corporation
LIGHT CURTAIN ARM/FOOT 40MM / Light Curtain 40mm Arm/Foot
Lowest to $4,071.0670
Omron
LIGHT CURTAIN HAND/ARM 30MM / Light Curtain 30mm Hand/Arm Blanking, Muting Function
Lowest to $2,443.9155
Banner Engineering Corporation
SLSR14-600Q8 EZ-SCREEN RECEIVER: / Light Curtain 14mm Finger Receiver Only
Need more? Email Us
Banner Engineering Corporation
SLSCR30-600Q8 EZS RCVR 30MMODSX6 / Light Curtain 30mm Hand/Arm Receiver Only
Need more? Email Us
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Lowest to $4,715.3746
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Omron
CONTROL SAFETY GEN PURPOSE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,498.5328 $1,498.5328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,210 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess