EN
  • EN
  • DE

F3SG-4RA0910-30

Part No F3SG-4RA0910-30
Manufacturer Omron
Catalog Controllers - Machine Safety
Description LIGHT CURTAIN HAND/ARM 30MM / Light Curtain 30mm Hand/Arm Blanking, Muting Function
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Machine Safety - Light Curtains
Mfr Omron Automation and Safety
Series F3SG-RA
Package Box
Protection Hand/Arm
Detection Capability 30mm
Protective Height 910mm
Number of Beams 44
Beam Pitch 20mm
Operating Range 0.3m ~ 20.0m
Features Blanking, Muting Function
Ingress Protection IP67 - Dust Tight, Waterproof
Temperature Range - Operating -10°C ~ 55°C
Voltage - Supply 24VDC
Base Product Number F3SG-4R
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Other Names Z5936,F3SG4RA091030
Standard Package 1
Win Source Part Number 1189259-F3SG-4RA0910-30
Ultra Librarian 3D Model Ultra Librarian F3SG-4RA0910-30 CAD Model

Description

The Omron F3SG-RA is a machine safety light curtain.

  • Protective Height: 910mm
  • Detection Capability: 30mm
  • Number of Beams: 44
  • Function: Blanking and muting
  • Package: Box
  • Ingress Protection: IP67 - dust tight, waterproof
  • Operating Range: 0.3m ~ 20.0m
  • Voltage Supply: 24VDC
  • Temperature Range: -10°C ~ 55°C

You May Also Be Interested in

Omron
CONTROL SAFETY GEN PURPOSE
Lowest to $582.7198
Omron
LIGHT CURTAIN HAND 25MM
Lowest to $1,207.5668
Omron
LIGHT CURTAIN HAND/ARM 30MM / Light Curtain 30mm Hand/Arm Blanking, Muting Function
Lowest to $3,778.2837
Schneider Electric
MODULE XPSABV - STOP AND SWITCH
Need more? Email Us
Banner Engineering Corporation
SLSR14-600Q8 EZ-SCREEN RECEIVER: / Light Curtain 14mm Finger Receiver Only
Need more? Email Us
Omron
LIGHT CURTAIN 30MM / Light Curtain 30mm
Lowest to $1,498.5328
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Omron
Need more? Email Us
Banner Engineering Corporation
SLSCR30-600Q8 EZS RCVR 30MMODSX6 / Light Curtain 30mm Hand/Arm Receiver Only
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $2,443.9155 $2,443.9155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess