EN
  • EN
  • DE

F3SG-4SRB2080-25

Part No F3SG-4SRB2080-25
Manufacturer Omron
Catalog Controllers - Machine Safety
Description LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Machine Safety - Light Curtains
Mfr Omron Automation and Safety
Series F3SG-SR
Package Bulk
Protection Hand
Detection Capability 25mm
Protective Height 2080mm
Number of Beams 104
Beam Pitch 20mm
Operating Range 0.3m ~ 20.0m
Features Blanking, Muting Function
Ingress Protection IP65/IP67/IP67G - Dust Tight, Oil Resistant, Water Resistant, Waterproof
Temperature Range - Operating -30°C ~ 55°C
Voltage - Supply 24VDC
Base Product Number F3SG-4S
MSL Level Not Applicable
ECCN EAR99
HTSUS 8543.70.9860
Other Names F3SG4SRB208025,236-F3SG-4SRB2080-25
Standard Package 1
Win Source Part Number 999806-F3SG-4SRB2080-25
Ultra Librarian 3D Model Ultra Librarian F3SG-4SRB2080-25 CAD Model

Description

The Omron Automation and Safety F3SG-4SRB2080-25 is an industrial automation and controls product that falls under the F3SG-SR series.

  • Detection Capability: 25mm
  • Protective Height: 2080mm
  • Total Beams: 104
  • Beam Pitch: 20mm
  • Operating Range: 0.3m to 20.0m
  • Package: Bulk
  • Ingress Protection Rating: IP65/IP67/IP67G (dust tight, oil resistant, water resistant, and waterproof)
  • Application: Reliable component used in various industrial automation and controls applications.

You May Also Be Interested in

Omron
CONTROL SAFETY GEN PURPOSE
Lowest to $582.7198
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Omron
LIGHT CURTAIN HAND 25MM
Lowest to $1,207.5668
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
Omron
CONTROL SAFETY INTERLCK 100/220V / Machine Safety Controller Magnetic Interlock 100/220VAC, 24VAC/DC Supply DIN Rail
Need more? Email Us
Schneider Electric
MODULE XPSABV - STOP AND SWITCH
Need more? Email Us
Omron
LIGHT CURTAIN HAND/ARM 30MM / Light Curtain 30mm Hand/Arm Blanking, Muting Function
Need more? Email Us
Banner Engineering Corporation
SLSR14-600Q8 EZ-SCREEN RECEIVER: / Light Curtain 14mm Finger Receiver Only
Need more? Email Us
Omron
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $4,715.3746 $4,715.3746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,750 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess