EN
  • EN
  • DE

CFFPA2BL

Part No CFFPA2BL
Manufacturer Panduit Corp
Catalog Keystone - Faceplates, Frames
Description MINI COM ANGLED MODULAR FURNITUR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Single Gang
Type Modular Faceplate
Number of Ports 2
Port Direction Straight
Color Black
For Use With/Related Products Mini-Com® Series (Flat, Sloped, Sloped Recessed or Blank)
Length 1.705" (43.30mm)
Width 2.902" (73.70mm)
Depth 0.764" (19.40mm)
Material Acrylonitrile Butadiene Styrene (ABS)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1571435-CFFPA2BL
Ultra Librarian 3D Model Ultra Librarian CFFPA2BL CAD Model

Description

N

You May Also Be Interested in

Panduit Corp
MOD BOX SMD 2PORT WHITE
Need more? Email Us
Panduit Corp
FACEPLATE FLUSH MOUNT
Need more? Email Us
Panduit Corp
FACEPLATE SNGL GANG 3PORT WHITE
Need more? Email Us
Belden Inc.
MDVO FP FLUSH 12P ALMOND
Need more? Email Us
Belden Inc.
KCONN FACEPLATE 12-P DG WHI
Need more? Email Us
Panduit Corp
FACEPLATE SNGL GANG 2PORT WHITE
Need more? Email Us
Phoenix Contact
MOD FRAME 1PORT GRAY
Need more? Email Us
Phoenix Contact
MOD FRAME 1PORT BLACK
Need more? Email Us
Phoenix Contact
MOD FRAME 1PORT GRAY
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess