Introducing the UDA1352HL/N2 Audio Codec from NXP Semiconductors
The UDA1352HL/N2 is a high-performance audio codec from NXP Semiconductors, designed to deliver exceptional audio quality for a wide range of applications. This versatile integrated circuit is the perfect solution for audio encoding and decoding, making it ideal for use in multimedia systems, digital audio signal processing, and other audio streaming devices.
Key Features
- High-Quality Audio: The UDA1352HL/N2 supports 24-bit audio data and a sampling rate up to 96 kHz, ensuring high-fidelity sound reproduction for an immersive audio experience.
- Multiple Audio Interfaces: It offers I2S-bus and LSB-justified serial interfaces for digital audio input and output, providing flexibility in connecting with various audio sources and sinks.
- Integrated Filters: On-chip digital filtering includes programmable notch filter, de-emphasis filter, and high-pass filter to fine-tune audio signals for optimal sound quality.
- Low Power Consumption: Designed with power efficiency in mind, the UDA1352HL/N2 is suitable for battery-powered devices, ensuring longer operation times without sacrificing performance.
Applications
The UDA1352HL/N2 can be utilized in a diverse array of applications, including but not limited to:
- Portable audio players
- Home theater systems
- Car audio systems
- Professional audio recording equipment
- USB audio interfaces
Technical Specifications
Boasting an impressive set of technical specifications, the UDA1352HL/N2 is engineered to meet the demands of modern audio applications:
- DAC Dynamic Range: 100 dB
- ADC Dynamic Range: 92 dB
- Total Harmonic Distortion (THD): -86 dB
- Power Supply: 2.7V to 3.6V
- Operating Temperature Range: -40°C to +85°C
With its state-of-the-art features and specifications, the UDA1352HL/N2 from NXP Semiconductors stands out as a top-tier audio codec, providing designers and engineers with the capabilities to create the next generation of audio devices that demand high-quality sound and reliable performance.