EN
  • EN
  • DE

UBA2017AT/1

Part No UBA2017AT/1
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC CTLR CFL HF-TL 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Type CFL/TL Controller
Supply Voltage - Operating 11.9 V to 13.8 V
Operating Supply Current 1.7mA
Dimming Yes
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 048409-UBA2017AT/1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UBA2017AT/1 CAD Model

Description

The NXP UBA2017AT/1 is a cutting-edge Integrated Circuit (IC) designed specifically for driving Compact Fluorescent Lamps (CFLs) and Tube Lights (TLs). This high-voltage controller IC provides a comprehensive solution for energy-efficient lighting applications. It is particularly well-suited for use in general lighting fixtures, professional lighting systems, and emergency lighting, offering both reliability and high performance.

Key Features:

  • Integrated Half-Bridge Controller: The UBA2017AT/1 includes an integrated half-bridge controller that simplifies the design of the power stage, reducing component count and overall system cost.
  • Wide Supply Voltage Range: This IC operates over a broad supply voltage range, accommodating various power supply configurations and ensuring consistent performance across different regions and power conditions.
  • Programmable Preheat and Ignition: To ensure lamp longevity and optimal operation, the UBA2017AT/1 features programmable preheat and ignition settings. This helps in reducing stress on the lamp during startup and extends its lifespan.
  • Protection Features: Equipped with multiple protection features such as overcurrent protection, undervoltage lockout, and overtemperature shutdown, the UBA2017AT/1 ensures safe operation under a wide array of conditions.

Benefits:

  • Enhanced Energy Efficiency: By optimizing the driving of CFL and TL lamps, the UBA2017AT/1 contributes to significant energy savings, which is essential for both environmental sustainability and cost reduction.
  • Flexible Design: The IC's programmable functions allow designers to tailor the lamp's performance to specific application requirements, offering flexibility in design.
  • Longer Lamp Life: The careful management of preheat and ignition sequences helps in prolonging the life of the lamps, reducing maintenance and replacement costs.

Overall, the NXP UBA2017AT/1 offers a robust and efficient solution for modern lighting systems, combining advanced features with practical protections to ensure the optimal operation of CFL and TL lamps in a variety of settings.

You May Also Be Interested in

NXP / Nexperia
IC DRIVER HALF BRIDGE 14SOIC / Controller
Need more? Email Us
STMicroelectronics
IC CFL/TL CNTRL 47.2KHZ 8SO
Need more? Email Us
Infineon Technologies
IC LIGHT BALLAST CONTROL / Controller
Lowest to $3.2640
Infineon Technologies
IC BALLAST CNTRL 44KHZ 14DIP
Lowest to $2.2608
Micrel
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-DIP / Controller
Lowest to $16.6366
Maxim Integrated
CCFL BACKLIGHT CONTROLLER
Need more? Email Us
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8SOIC
Lowest to $1.3456
Maxim Integrated
IC CCFL CNTRL 100KHZ 28TSSOP / CCFL Controller Controller 40kHz ~ 100kHz Yes 28-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9173 $67.1055
75+ $1.5743 $118.0725
115+ $1.5246 $175.3290
160+ $1.4749 $235.9840
205+ $1.4264 $292.4120
275+ $1.2786 $351.6150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess