Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Type CCFL Controller
Frequency 40kHz ~ 100kHz
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 12 mA
Dimming Yes
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number DS3882
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 917451-DS3882E+
Ultra Librarian 3D Model Ultra Librarian DS3882E+ CAD Model

Description

Maxim Integrated DS3882E+ LED Controller

The Maxim Integrated DS3882E+ is a sophisticated LED controller designed to deliver precision and efficiency for a wide range of lighting applications. This compact and powerful component is engineered to control and dim LED arrays, providing a versatile solution for manufacturers and designers looking to enhance their lighting systems.

The DS3882E+ offers a unique combination of features that make it an ideal choice for driving LEDs in architectural lighting, display backlighting, and general illumination. With its integrated 8-channel, 12-bit PWM LED driver, it can manage multiple LEDs with fine-grained dimming control, ensuring smooth and flicker-free light output across all brightness levels.

One of the key advantages of the DS3882E+ is its ability to support a wide input voltage range, making it suitable for various power supply conditions. Additionally, the controller's built-in slew-rate-controlled edge rates minimize EMI, a critical factor in maintaining the integrity of electronic systems.

The device is also equipped with a serial interface for communication, allowing for easy integration into existing systems and providing the flexibility to adjust settings on the fly. This makes the DS3882E+ highly adaptable to different scenarios and capable of meeting the demands of dynamic lighting requirements.

For enhanced reliability, the DS3882E+ comes with integrated open, short, and over-temperature detection features. These protective functions help to prevent damage to the LED array and extend the lifespan of the lighting system. The controller's robust design ensures that it can operate in a variety of environmental conditions, making it a dependable choice for both indoor and outdoor applications.

The DS3882E+ is available in a compact 24-pin TSSOP package, allowing it to fit into tight spaces without compromising performance. With Maxim Integrated's commitment to quality, this LED controller represents a high-performance solution for designers looking to improve the efficiency and functionality of their LED lighting systems.

To summarize, the Maxim Integrated DS3882E+ offers precision control, versatility, and reliability for sophisticated LED lighting systems, making it a top choice for industry professionals.

You May Also Be Interested in

NXP / Nexperia
600 V dimmable power IC for compact fluorescent lamps
Lowest to $2.1991
ECAD model for UBA2028T
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER, VOLTAGE / Ballast Controller Controller 250kHz ~ 350kHz No 8-SOP
Lowest to $0.2109
ECAD model for FL7930CMX
NXP / Nexperia
Half-bridge power IC family for CFL lamps
Lowest to $1.2263
ECAD model for UBA2211BT
STMicroelectronics
ELECTRONIC DRIVER FOR CFL APPLICATION
Need more? Email Us
ECAD model for VK05CFL
NXP / Nexperia
CFL power IC
Lowest to $1.9248
ECAD model for UBA2025T
NXP / Nexperia
600 V driver IC for HF fluorescent lamps
Lowest to $7.5301
ECAD model for UBA2014T
Micrel
Low Noise 220Vp-p EL Driver
Lowest to $0.7321
ECAD model for MIC4832YML
Infineon Technologies
HALOGEN CONVERTOR CONTROL IC | IC HALOGEN CONVERTER CTLR 8-DIP
Lowest to $1.4463
ECAD model for IR2161PBF
Atmel
Dual Output Flasher
Lowest to $4.5548
ECAD model for U2044B-MFPG3Y

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention