Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, Slew Rate, UVLO
Operating Supply Voltage 10.8 V ~ 80 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 1.8mA
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Feature Pins FB, PWRGD, TIMER, UV
Win Source Part Number 781403-LT4256-1CS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4256-1
Introduction Date January 21, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4256-1CS8#PBF CAD Model

Description

The LT4256-1CS8#PBF is a high-performance Hot Swap controller IC designed by Linear Technology, now part of Analog Devices, to manage the insertion and removal of circuit boards into live backplanes or other hot systems. This component is housed in an 8-lead SO package and is characterized by its robustness and versatility, making it an ideal choice for a wide range of applications including servers, data centers, and telecommunications equipment.

Key Features

  • Adjustable Supply Voltage: The LT4256-1CS8#PBF allows for an adjustable operating voltage range, accommodating various system requirements and ensuring compatibility with numerous supply voltages.
  • Overcurrent Protection: It features precise overcurrent protection, which safeguards the system from damage due to excessive current draw, enhancing the overall reliability and longevity of the application.
  • High Voltage Capability: This device is capable of withstanding and controlling high voltage levels, making it suitable for managing power in systems with higher voltage requirements.
  • Programmable Circuit Breaker Function: Users can program the circuit breaker functionality to meet specific system thresholds, thus providing customized protection based on unique requirements.
  • Fast Response Time: The LT4256-1CS8#PBF boasts a rapid response time to fault conditions, quickly disconnecting the load in the event of an overcurrent, thereby preventing potential damage.

Applications

The versatility of the LT4256-1CS8#PBF makes it a suitable choice for a variety of applications that require reliable power management with hot-swap capability. It is commonly used in:

  • Network Routers and Switches
  • Server Backplanes
  • Industrial Systems
  • Telecommunications Equipment
  • RAID Systems

Quality and Reliability

As with all Linear Technology products, the LT4256-1CS8#PBF is manufactured to the highest quality standards, ensuring performance and reliability in critical applications. Its robust design is geared towards long-term operation in challenging environments, providing peace of mind for system designers and operators.

You May Also Be Interested in

Texas Instruments
IC PWR MGR EFUSE 3-20V 10VSON
Need more? Email Us
ECAD model for TPS2592ZADRCT
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Lowest to €47.2154
ECAD model for MAX5921AESA+
Analog Devices Inc.
Hot Swap Voltage Controllers 2.7V to 18V, 6A Integrated Hot-Swap/Elec
Lowest to €8.8368
ECAD model for MAX15096GWE+T
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD / Channel
Need more? Email Us
ECAD model for HIP1011CB-TS2568
Microchip Technology
IC CTRLR/SEQUENCE HOTSWAP 14SOIC
Lowest to €5.6786
ECAD model for MIC2586R-1YM
Maxim Integrated
MAX5917 HOT-SWAP SWITCH
Lowest to €5.8265
ECAD model for MAX5917AESE
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 16SSOP
Need more? Email Us
ECAD model for LTC1643HCGN
Texas Instruments
CompactPCI® HOT SWAP POWER MANAGER
Need more? Email Us
ECAD model for TPS2345PW
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939BESA+T

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ €8.7622 €52.5730
12+ €8.2076 €98.4911
18+ €7.9303 €142.7462
25+ €7.3758 €184.3942
32+ €7.0984 €227.1500
40+ €6.8212 €272.8477
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,740 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention