EN
  • EN
  • DE

RE46C190S16F

Part No RE46C190S16F
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC PHOTOELECTR SMOKE DET 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -10°C ~ 60°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name RE46C190
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931918-RE46C190S16F
Ultra Librarian 3D Model Ultra Librarian RE46C190S16F CAD Model

Description

Microchip Technology's RE46C190S16F Smoke Detector IC

The RE46C190S16F from Microchip Technology is a sophisticated ionization-type smoke detector integrated circuit (IC) designed to offer a reliable and efficient solution for residential and commercial smoke detection systems. This low-power CMOS device comes with a plethora of features that make it an ideal choice for safety-critical applications where early detection of smoke is paramount.

Key Features

  • Ionization Chamber Sensing: The IC is specifically tailored for use with an ionization chamber to detect smoke particles, providing high sensitivity and quick response.
  • Low Power Consumption: It operates at a low standby current, which is crucial for battery-operated units, ensuring a longer battery life and reducing maintenance frequency.
  • Interconnect Capability: The RE46C190S16F supports interconnectivity with other detectors, which allows multiple units to communicate and trigger simultaneous alarms, enhancing safety in multi-room or large area installations.
  • Temporal Horn Pattern: It generates a temporal horn pattern that complies with regulatory standards for smoke alarm signaling, ensuring that the alarm is recognized and acted upon promptly.
  • Built-in Test Functions: The IC includes self-diagnostic capabilities and supports manual test functions, allowing for routine checks to ensure the system's functionality.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is integrated to safeguard the IC against damage from static electricity, which is essential for maintaining long-term reliability.

Applications

The RE46C190S16F is versatile and can be integrated into a wide range of smoke detection systems, including:

  • Residential smoke alarms
  • Commercial fire detection systems
  • Smart home safety devices
  • Wireless and interconnected alarm systems

With its robust design and comprehensive feature set, the RE46C190S16F from Microchip Technology stands out as a top-tier component for developers and manufacturers looking to incorporate reliable smoke detection capabilities into their products. Its focus on low power consumption, interconnectivity, and compliance with safety standards makes it a go-to choice for modern smoke detection solutions.

You May Also Be Interested in

Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9500 $58.5000
65+ $1.6000 $104.0000
100+ $1.5500 $155.0000
135+ $1.5000 $202.5000
175+ $1.4500 $253.7500
235+ $1.3000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess