EN
  • EN
  • DE

UBA2015P/1112

Part No UBA2015P/1112
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC LAMP DVR FLUORES 600V 20-DIP / Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number UBA2015
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 937991-UBA2015P/1112
Ultra Librarian 3D Model Ultra Librarian UBA2015P/1112 CAD Model

Description

The UBA2015P/1112 from NXP Semiconductors is a cutting-edge integrated circuit designed for high-performance applications. This IC is part of NXP's broad portfolio of solutions that cater to the advanced needs of the power management and lighting industry. The UBA2015P/1112 is specifically engineered to drive and control fluorescent lamps with exceptional precision and efficiency.

Key Features

  • High Voltage: The UBA2015P/1112 operates at high voltages, making it suitable for a variety of fluorescent lighting applications.
  • Integrated Half-Bridge: It features an integrated half-bridge controller that simplifies the design and reduces external component count.
  • Programmable Oscillator: The device includes a programmable oscillator with frequency control, allowing for flexible and optimized lamp operation.
  • Preheat and Dimming Functions: Preheat and dimming capabilities are built-in, providing extended lamp life and energy savings.
  • Protection Features: Advanced protection features such as overvoltage, overcurrent, and overtemperature protections are integrated to ensure reliable operation and longevity of the lighting system.

Applications

The UBA2015P/1112 is ideal for a range of lighting applications, including:

  • General lighting
  • Office lighting
  • Industrial lighting
  • Emergency lighting

Technical Specifications

With its robust design and versatile features, the UBA2015P/1112 offers the following technical specifications:

  • Supply Voltage: Up to 600V (for the high-voltage side)
  • Drive Capability: Capable of driving lamps of various sizes and power ratings
  • Package: Housed in a 16-lead DILB package, the UBA2015P/1112 is compact and easy to integrate into existing designs.

The UBA2015P/1112 from NXP is a testament to the company's commitment to delivering high-quality, reliable, and efficient solutions for the lighting industry. Its combination of advanced features and protections ensures that it meets the rigorous demands of modern lighting systems while providing a scalable solution for designers.

You May Also Be Interested in

NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
ON Semiconductor
IC BALLAST CNTRL 22KHZ 8SOP
Lowest to $7.0910
Maxim Integrated
CCFL BACKLIGHT CONTROLLER
Need more? Email Us
Fairchild/ON Semiconductor
FLUORESCENT LIGHT CONTROLLER
Lowest to $1.0517
Infineon Technologies
IC BALLAST CNTRL 95KHZ 16DIP
Lowest to $3.9178
Micrel
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.3721
Microchip Technology
IC EL LAMP DRIVER 500HZ 10DFN
Lowest to $2.0282

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6366 $66.5464
9+ $13.6509 $122.8581
14+ $13.2248 $185.1472
19+ $12.7974 $243.1506
24+ $12.3712 $296.9088
32+ $11.0915 $354.9280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess