EN
  • EN
  • DE

UBA2080AT/1,518

Part No UBA2080AT/1,518
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC DRIVER HALF BRIDGE 14SOIC / Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Mfr NXP
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number UBA208
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 532413-UBA2080AT/1,518
Ultra Librarian 3D Model Ultra Librarian UBA2080AT/1,518 CAD Model

Description

The NXP UBA2080AT/1,518 is a high-performance, integrated circuit designed for driving Cold Cathode Fluorescent Lamps (CCFLs) commonly used in backlighting applications. This advanced IC is part of NXP's broad portfolio of lighting solutions and is ideal for use in a variety of display technologies, including LCD TVs, computer monitors, and industrial displays.

Key Features

  • High-Voltage Capability: The UBA2080AT/1,518 is capable of handling high voltages, which is essential for efficiently driving CCFLs that require higher operating voltages.
  • Integrated Half-Bridge Controller: The device includes a built-in half-bridge controller, simplifying the design and reducing external component count.
  • Dimming Functionality: It offers excellent dimming control, allowing for adjustable brightness levels which is critical for power saving and extending the lifespan of the lamps.
  • Protection Features: The IC incorporates multiple protection features, including overvoltage, open lamp, and short-circuit protection, ensuring reliable and safe operation under various conditions.

Applications

The UBA2080AT/1,518 is versatile and can be used in a wide range of applications that require reliable and efficient backlighting. Its robust design and feature set make it suitable for:

  • LCD Television Backlights
  • Computer Monitor Backlights
  • Automotive Display Backlights
  • Industrial Display Backlights

Technical Specifications

The UBA2080AT/1,518 operates over a wide supply voltage range and features a high level of integration to provide a cost-effective solution for driving CCFLs. Here are some of its technical highlights:

  • Supply Voltage: Typically designed for operation from a 12V supply
  • Operating Frequency: Adjustable frequency range to optimize for various lamp sizes and types
  • Package: Available in a compact SO16 package, making it suitable for space-constrained applications

Conclusion

The NXP UBA2080AT/1,518 is a powerful and reliable driver IC for CCFL backlighting applications. With its integrated features, protection mechanisms, and support for dimming, it provides designers with a flexible and efficient solution for a wide range of display technologies. NXP's commitment to quality and performance ensures that the UBA2080AT/1,518 meets the stringent requirements of modern backlighting systems.

You May Also Be Interested in

STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.0346
STMicroelectronics
IC CFL/TL CNTRL 47.2KHZ 8SO
Need more? Email Us
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
Infineon Technologies
IC BALLAST CNTRL 50.5KHZ 16DIP
Need more? Email Us
Micrel
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.3721
ON Semiconductor
IC BALLAST CNTRL 22KHZ 8SOP
Lowest to $7.0910
Infineon Technologies
IC BALLAST CNTRL 95KHZ 16DIP
Lowest to $3.9178

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess