EN
  • EN
  • DE

UAA3522HL

Part No UAA3522HL
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Low power dual-band GSM transceiver with an image rejecting front-end
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1275578-UAA3522HL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UAA3522HL CAD Model

Description

The NXP UAA3522HL is a state-of-the-art integrated circuit designed for high-quality FM/AM radio reception. This compact radio receiver IC is a perfect solution for a wide range of automotive and consumer audio applications, providing exceptional performance in a variety of reception conditions.

Key Features

  • Integrated FM/AM Tuner: The UAA3522HL contains both FM and AM radio tuners, facilitating easy and reliable reception of radio broadcasts without the need for additional external components.
  • Low Noise Amplifier (LNA): The built-in LNA ensures high sensitivity and low noise figures, resulting in clear audio quality even in areas with weak signal strength.
  • Automatic Frequency Control (AFC): With AFC, the IC can automatically tune to the precise frequency of the desired radio station, providing stable and drift-free reception.
  • Programmable De-emphasis: The device supports programmable de-emphasis for both 50µs and 75µs time constants, catering to different regional broadcasting standards.

Performance and Integration

The UAA3522HL is designed to deliver high-performance audio processing with minimal external components. Its integration capabilities make it an ideal choice for compact radio systems, including portable devices and automotive entertainment systems. The IC's advanced signal processing ensures that listeners enjoy a high-fidelity audio experience with minimal interference and distortion.

Applications

  • Car audio systems
  • Portable radios
  • Home audio receivers
  • Boomboxes

Technical Specifications

  • Supply Voltage: Designed for operation at 5V, ensuring compatibility with a wide range of audio devices.
  • Package: The UAA3522HL is available in a compact QFP package, allowing for space-efficient designs in consumer electronics.

With its robust feature set and integration ease, the NXP UAA3522HL is a premier choice for manufacturers looking to enhance their audio products with superior radio reception capabilities.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess