Products specifications Report Issue?

Accessory Type Reducing Adapter
For Use With/Related Products Han® Housings
Specifications M50 Thread to M40 Thread
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1634347-73000005349
Ultra Librarian 3D Model Ultra Librarian 73000005349 CAD Model

You May Also Be Interested in

HARTING
INCREASER - M25 TO M32
Need more? Email Us
ECAD model for 73000005341
HARTING
HAN ACC. PG29 - 1 1/4\
Need more? Email Us
ECAD model for 73000005316
Phoenix Contact
CONN ADAPT NPT3/4 TO PG21
Need more? Email Us
ECAD model for 5540714
HARTING
HANPORT RJ45F/F 120V NO BRKR
Need more? Email Us
ECAD model for 73550400914
HARTING
HAN 10 HPR COVER TOGGLE LOCKING
Need more? Email Us
ECAD model for 09400105401
TE Connectivity
PROTECTION COVER
Need more? Email Us
ECAD model for 2120336-1
HARTING
CODING PIN HAN E
Need more? Email Us
ECAD model for 9330009954
HARTING
HAN M 10 GASKET (ON BOTTOM)
Need more? Email Us
ECAD model for 09370009947
TE Connectivity
HF.13-CH-50QMM-SW19
Need more? Email Us
ECAD model for 1110953-5

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention