Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 23
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-VFQFN Exposed Pad
Supplier Device Package 28-VQFN (4x4)
Part Number Series ATMEGA328P
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809330-ATMEGA328P-MMH
Ultra Librarian 3D Model Ultra Librarian ATMEGA328P-MMH CAD Model

Description

The ATMEGA328P-MMH is a high-performance, low-power Microchip picoPower® 8-bit AVR® RISC-based microcontroller combining 32KB ISP flash memory, 1KB EEPROM, 2KB SRAM, 23 general purpose I/O lines, 32 general purpose working registers, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, a byte-oriented 2-wire serial interface, SPI serial port, a 6-channel 10-bit A/D converter (8 channels in TQFP and QFN/MLF packages), programmable watchdog timer with internal oscillator, and five software selectable power saving modes. The device operates between 1.8-5.5 volts.

By executing powerful instructions in a single clock cycle, the ATMEGA328P-MMH achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed. It is designed for more complex projects and tasks where multiple sensors, motors, and other peripherals must be controlled simultaneously.

Features:

  • High Performance, Low Power Atmel®AVR® 8-Bit Microcontroller Family
  • Advanced RISC Architecture
  • Non-volatile Program and Data Memories
  • In-System Programmable Flash
  • JTAG (Joint Test Action Group) Interface for On-chip Debug
  • Power-on Reset and Programmable Brown-out Detection
  • Internal Calibrated Oscillator
  • External and Internal Interrupt Sources
  • Six Sleep Modes: Idle, ADC Noise Reduction, Power-save, Power-down, Standby, and Extended Standby

Applications:

The ATMEGA328P-MMH is versatile and can be used in a wide range of applications, including:

  • Industrial Control Systems
  • Automotive Systems
  • Home Automation
  • Personal Health and Fitness Devices
  • Smart Energy Systems

With its robust set of features and capabilities, the ATMEGA328P-MMH from Microchip Technology is an excellent choice for designers looking for a microcontroller that can handle complex tasks while maintaining power efficiency.

You May Also Be Interested in

NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
Infineon Technologies
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $35.4546
ECAD model for XMC4300F100K256AAXUMA1
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3225 $61.6125
12+ $10.1107 $121.3284
18+ $9.7947 $176.3046
24+ $9.4788 $227.4912
31+ $9.1628 $284.0468
41+ $8.2150 $336.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention