Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type with Voltage Reference
Number of Elements 4
Output Type Open-Drain, Rail-to-Rail
Supply Voltage - Operating 1.6 V to 5.5 V
Voltage - Input Offset (Max) 7mV @ 5.5V
Current - Input Bias (Max) 0.05μA @ 5.5V
Current - Quiescent (Max) 22μA
CMRR, PSRR (Typ) 56.48dB CMRR, 80dB PSRR
Propagation Delay (Max) 20μs
Hysteresis ±1mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 116221-MAX969ESE+
Ultra Librarian 3D Model Ultra Librarian MAX969ESE+ CAD Model

Description

Maxim Integrated's MAX969ESE+ Precision Comparator

The MAX969ESE+ from Maxim Integrated is a high-performance, low-voltage precision comparator designed to offer a perfect blend of speed, power efficiency, and reliability for a wide range of applications. This component is engineered to address the needs of systems requiring precise voltage monitoring and signal discrimination.

Key Features

  • Fast Response Time: The MAX969ESE+ boasts a rapid propagation delay, ensuring quick response times in critical applications where timing is key.
  • Low Power Consumption: With a design focused on energy efficiency, this comparator is ideal for battery-powered and portable devices, helping to extend operation time and reduce power costs.
  • Single or Dual Supply Operation: It operates from a single +2.5V to +5.5V supply or from dual ±1.25V to ±2.75V supplies, providing flexibility in various circuit designs.
  • High Accuracy: The MAX969ESE+ features a tight offset voltage and hysteresis, making it suitable for precision applications.
  • Integrated Reference: An on-chip voltage reference enhances the precision of the device, allowing for accurate threshold setting.

Applications

Thanks to its robust feature set, the MAX969ESE+ is an excellent choice for a multitude of applications, including:

  • Window Comparators
  • Battery Monitoring
  • Threshold Detectors/Sensors
  • Zero-Crossing Detectors
  • Communication Systems
  • Medical Equipment
  • Industrial Control Systems

Package and Quality

The MAX969ESE+ comes in a 16-pin narrow SO package, which is designed to save space on printed circuit boards while still providing ease of integration into various system designs. Maxim Integrated is known for its commitment to quality, and this product is no exception, ensuring reliable performance across its operational lifespan.

In conclusion, the MAX969ESE+ from Maxim Integrated stands out as a versatile and efficient solution for systems requiring high-precision voltage comparison. Its combination of speed, low power consumption, and integrated reference makes it a top choice for designers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR R-R SOT-23-5
Need more? Email Us
ECAD model for MIC7221BM5-TR
Linear Technology
IC COMPARATOR DUAL HS 3/5V 8-DFN / Comparator Dual R-R O/P 6V 8-Pin DFN EP Tube
Lowest to $26.1754
ECAD model for LT1720IDD#PBF
Texas Instruments
IC QUAD DIFF COMPARATOR 14-TSSOP
Lowest to $0.1478
ECAD model for LM339PWG4
Maxim Integrated
IC COMPARATOR R-R 8-SOIC
Lowest to $9.3148
ECAD model for MAX991ESA+
Microchip Technology
IC COMP 1.6V SNGL P-P SC70-5
Lowest to $0.5584
ECAD model for MCP6541UT-I/LT
Linear Technology
IC COMP R-R I/O SGL 3/5V 8-SOIC
Lowest to $9.5268
ECAD model for LT1719CS8#TRPBF
Microchip Technology
IC COMPARATOR W/REFERENCE SC70-5
Need more? Email Us
ECAD model for MIC845NYC5
Texas Instruments
IC COMP HEX WINDOW W/REF 24WQFN
Lowest to $4.1657
ECAD model for LMV7231SQX/NOPB
Analog Devices Inc.
IC COMP SNGL 4NS ULTRFAST 8-SOIC
Lowest to $5.7455
ECAD model for AD8611ARZ

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention