Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 9V ~ 14V
Logic Voltage - VIL, VIH 2.3V, -
Current - Peak Output (Source, Sink) 1A, 1A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 118V
Rise / Fall Time 990ns, 715ns
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM5100
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 732003-LM5100CMAX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5100CMAX CAD Model

Description

The LM5100CMA/NOPB from Texas Instruments is a high voltage gate driver designed to drive both the high-side and low-side N-Channel MOSFETs in a synchronous buck or a half bridge configuration. This versatile driver is suitable for a wide range of applications, including motor controllers, power converters, and switch-mode power supplies.

Key Features

  • High Voltage Range: The device can handle high switching voltages, supporting up to 100V, making it ideal for managing high-power applications.
  • High Drive Current: The LM5100CMA/NOPB provides robust drive current, with peak output currents of 2.5A for the high-side and 5A for the low-side, ensuring efficient switching of connected MOSFETs.
  • Independent Inputs: Separate inputs for high-side and low-side gates provide design flexibility and the ability to implement advanced control techniques.
  • Bootstrap Operation: Integrated bootstrap diode simplifies the circuit design by supporting the high-side gate drive with a floating supply.
  • Fast Propagation Delays: With propagation delays typically under 35ns, the driver enables high-frequency operation, which can lead to smaller and more efficient designs.
  • Under-Voltage Lockout (UVLO): Both the high-side and low-side drivers feature UVLO to ensure the gates are only driven when there is sufficient voltage, protecting the MOSFETs from insufficient gate voltage.
  • Thermal Shutdown: The device includes a thermal shutdown feature, providing additional protection under extreme conditions.

Applications

The LM5100CMA/NOPB is designed for a variety of applications where efficient and reliable high voltage switching is critical. It is commonly used in:

  • Automotive systems
  • Telecom and datacom power supplies
  • Industrial motor control circuits
  • DC/DC converters
  • Class-D audio amplifiers

With its robust feature set and ability to drive high voltage and power levels, the LM5100CMA/NOPB is a solid choice for engineers looking to create compact, efficient, and reliable designs for their power management needs.

You May Also Be Interested in

Texas Instruments
Tiny 7A MOSFET Gate Driver | IC MOSFET GATE DRIVER 7A 8MSOP
Lowest to $2.0990
ECAD model for LM5112MYX
Diodes Incorporated
IC GATE DRVR LOW-SIDE TSOT25
Need more? Email Us
ECAD model for DGD0216WT-7
IXYS
9 Amp Low-Side Ultrafast MOSFET Driver | IC MOSFET DRVR 9A LOSIDE TO220-5
Need more? Email Us
ECAD model for IXDN409CI
Texas Instruments
DUAL PERIPHERAL DRIVERS
Lowest to $0.3443
ECAD model for SN75452BDRG4
Renesas Electronics America
Advanced Synchronous Rectified Buck MOSFET Drivers with Protection Features | IC DRVR MOSF SYNC BUCK OTP 8SOIC
Need more? Email Us
ECAD model for ISL6612CBZ
Texas Instruments
UC2714 COMPLEMENTARY SWITCH FET / Gate Driver IC
Lowest to $4.3092
ECAD model for UC2714DTR
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $8.6578
ECAD model for LTC7000EMSE-1#PBF
Microchip Technology
6A HIGH-SPEED MOSFET DRIVERS | IC MOSFET DRIVER 6A HS 8CDIP
Need more? Email Us
ECAD model for TC4420IJA
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8MSOP / Half-Bridge Gate Driver IC Non-Inverting 8-MSOP-EP
Lowest to $4.7296
ECAD model for LTC4442EMS8E-1#PBF

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention