EN
  • EN
  • DE

TJA1052IT/1

Part No TJA1052IT/1
Manufacturer NXP / Nexperia
Catalog Digital Isolators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840293-TJA1052IT/1
Ultra Librarian 3D Model Ultra Librarian TJA1052IT/1 CAD Model

Description

NXP TJA1052IT/1 High-Speed CAN Transceiver

The NXP TJA1052IT/1 is a high-performance, standalone High-Speed Controller Area Network (CAN) transceiver that serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. Designed for high-speed automotive networking, it is compliant with the ISO 11898-2:2016 standard and offers a significant improvement over previous generation CAN transceivers.

This transceiver is part of NXP's high-speed CAN transceiver family which features high electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance. The TJA1052IT/1 is specifically tailored for use in applications that require robust communication with minimal electromagnetic emissions.

Key Features:

  • ISO 11898-2:2016 Compliant: Ensures reliable communication in accordance with the latest CAN standards.
  • Low Power Mode: Features a low-power mode with a standby current of less than 5 µA, making it ideal for power-sensitive applications.
  • Bus Fault Protection: Offers protection against transients in the automotive environment, with bus pins protected against transients in a ±58V range.
  • Improved EMC Performance: Designed to minimize electromagnetic emissions and is highly immune to electromagnetic interference.
  • High ESD Protection: Integrated circuits are protected against electrostatic discharge up to ±8 kV on the bus pins, enhancing system robustness.
  • Fail-Safe Features: Includes a fail-safe feature that ensures a defined CAN output upon power loss or other system failures.

Applications:

The TJA1052IT/1 is ideal for a wide range of automotive applications, including powertrain systems, chassis control modules, advanced driver assistance systems (ADAS), infotainment, and telematics. Its robust design also makes it suitable for industrial automation, medical equipment, and other high-integrity CAN network applications.

Package Information:

The device is available in an 8-pin SOIC package, providing a compact footprint and ease of integration into a variety of circuit board designs. Its temperature range from -40°C to +150°C ensures reliable operation in harsh automotive environments.

You May Also Be Interested in

NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess