Product Overview: NXP UDA1343TT/N2
The NXP UDA1343TT/N2 is a high-performance audio codec designed to deliver a superior audio experience for a wide range of applications. This versatile codec integrates both digital-to-analog conversion (DAC) and analog-to-digital conversion (ADC) capabilities, making it an ideal choice for multimedia systems, portable audio devices, and other applications where audio quality is paramount.
Key Features:
- High-Quality Audio: With a 24-bit resolution and sampling rates up to 96 kHz, the UDA1343TT/N2 provides high-fidelity audio that can satisfy even the most discerning audiophiles.
- Low Power Consumption: Designed for efficiency, the codec operates with minimal power draw, making it suitable for battery-powered devices where longevity is crucial.
- Flexible Interfaces: The device supports I²S, LSB-justified, and MSB-justified serial audio data formats, providing versatility in connecting to various microcontrollers and digital signal processors.
- Integrated Filters: On-chip digital filtering enhances audio performance by reducing noise and improving signal quality.
- Multiple Channel Modes: The UDA1343TT/N2 can handle stereo and mono audio channels, giving designers the flexibility to use it in different configurations.
Applications:
The codec's robust feature set makes it suitable for a variety of applications, including:
- Portable Audio Players
- Home Audio Systems
- Car Audio Systems
- Professional Audio Equipment
- Multimedia Devices
Technical Specifications:
- Resolution: 24-bit
- Sampling Rate: Up to 96 kHz
- Power Supply: 2.7V to 3.6V
- Package: SSOP28
In summary, the NXP UDA1343TT/N2 is a compact, high-quality audio codec that offers excellent sound reproduction, low power consumption, and a range of features that cater to high-end audio applications. Its flexible interfacing options and integrated features make it a top choice for designers looking to enhance the audio experience in their products.