EN
  • EN
  • DE

TDF8541J/N2

Part No TDF8541J/N2
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AUDIO AMP BTL QUAD AB DBS27P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 64W x 4 @ 2 Ohm
Supply Voltage - Operating 6 V to 18 V
Features Depop, I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package DBS27P
Dimension 27-SIP, Formed Leads
Win Source Part Number 212776-TDF8541J/N2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDF8541J/N2 CAD Model

Description

Introducing the TDF8541J/N2 Audio Amplifier by NXP

The TDF8541J/N2 is a state-of-the-art audio amplifier produced by NXP Semiconductors, a leader in automotive technology. This high-performance product is designed to deliver superior audio quality with high efficiency, making it an ideal choice for automotive audio systems and other applications where sound clarity and power efficiency are paramount.

At the heart of the TDF8541J/N2 lies a class-D amplifier capable of driving a wide range of speaker loads. It supports a power supply range from 6V to 18V, enabling it to perform consistently across various operating conditions. With an impressive output power capability, this amplifier can deliver up to 4 x 26W into 4 ohms at 14.4V supply voltage, ensuring loud and clear sound reproduction without distortion.

Key Features

  • High-Efficiency Class-D Operation: The TDF8541J/N2's class-D architecture provides high power efficiency, reducing heat dissipation and extending the life of the product.
  • Flexible Load Capability: It can drive 2 ohm loads, allowing for more powerful speakers and configurations in the audio system.
  • I2C-Bus Control: Equipped with an I2C-bus interface, the amplifier offers extensive control options, including diagnostics, volume control, and selectable gain settings.
  • Advanced Protection Features: The amplifier comes with a suite of protection features, such as short-circuit protection, thermal protection, and a loss-of-ground and open-load detection in the output stage.
  • Low Quiescent Current: Designed for minimal power consumption when not actively driving speakers, it helps to conserve battery life in automotive applications.

Applications

The TDF8541J/N2's robust design and high-quality audio output make it suitable for a variety of applications, including:

  • Car audio systems
  • Navigation systems with voice prompts
  • Audio systems for electric and hybrid vehicles

With its combination of power, performance, and protection, the TDF8541J/N2 from NXP is an excellent choice for any audio application demanding high fidelity and reliability. Its compact size and high integration level enable designers to create audio systems with a small footprint, without compromising on sound quality.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1493 $57.0451
15+ $6.6866 $100.2990
24+ $6.4777 $155.4648
32+ $6.2687 $200.5984
42+ $6.0598 $254.5116
56+ $5.4329 $304.2424
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,186 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess