EN
  • EN
  • DE

74AVC2T45GN

Part No 74AVC2T45GN
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Description Dual-bit, dual-supply voltage level translator/transceiver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815864-74AVC2T45GN
Ultra Librarian 3D Model Ultra Librarian 74AVC2T45GN CAD Model

Description

Introducing the 74AVC2T45GN: The Versatile Logic Level Translator from NXP

The 74AVC2T45GN is a high-performance, dual-bit, non-inverting level translator designed by NXP Semiconductors. This component is engineered to address the needs of multi-voltage systems where signal level translation is imperative for the interoperability of different voltage domains. The 74AVC2T45GN is an ideal choice for applications that require a seamless translation between 1.2V, 1.8V, 2.5V, 3.3V, and 5V voltage nodes, making it an essential device in modern mixed-voltage systems.

Encased in a compact and robust XSON8 package, the 74AVC2T45GN ensures a minimal footprint on the PCB, providing a space-saving solution for designers. This level translator is designed with the latest technology, offering low ON-state resistance, which in turn minimizes propagation delay and supports high data throughput, making it perfect for high-speed signal translation.

The 74AVC2T45GN features two-bit, dual-supply translating transceivers with 3-state outputs. It incorporates auto-direction sensing, which eliminates the need for direction control pins and simplifies the interface design. This smart feature allows the device to automatically track the direction of data flow without additional input from the user, thereby enhancing the efficiency of the system.

One of the key attributes of the 74AVC2T45GN is its power-off protection. This ensures that the device is protected against excess current when one side of the translator is powered down. Moreover, the I/O ports are equipped with over-voltage tolerant capability, which allows them to withstand voltage spikes beyond the power supply levels, thereby safeguarding the device and the system from potential damage.

With its wide voltage translation range and high-speed performance, the 74AVC2T45GN is suitable for a variety of applications such as mobile phones, PDAs, computers, and other electronic devices that require logic level translation. It is particularly useful in scenarios where different subsystems operate at different voltage levels within the same device.

In summary, the 74AVC2T45GN from NXP is a versatile, reliable, and efficient solution for voltage level translation. Its compact design, auto-direction sensing, and robust protection features make it a top choice for designers looking to bridge the gap between different voltage domains in their electronic systems.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7385 $60.2470
52+ $2.2476 $116.8752
80+ $2.1772 $174.1760
110+ $2.1067 $231.7370
142+ $2.0363 $289.1546
190+ $1.8261 $346.9590
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess