EN
  • EN
  • DE

TDA8950TH/N1

Part No TDA8950TH/N1
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case HSOP24
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 712522-TDA8950TH/N1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8950TH/N1 CAD Model

Description

Product Overview: TDA8950TH/N1

The TDA8950TH/N1 is a high-efficiency Class D audio power amplifier from NXP Semiconductors, renowned for its exceptional performance and reliability. This product is designed to deliver a high-quality audio experience while maintaining energy efficiency, making it an ideal choice for both consumer and professional audio applications.

Key Features

  • High Output Power: The TDA8950TH/N1 is capable of delivering up to 2 x 150 W into a 4 Ω load and 2 x 80 W into an 8 Ω load, providing robust power for a wide range of audio setups.
  • High Efficiency: With its Class D operation, it offers more than 90% efficiency, reducing energy consumption and heat generation, which is crucial for maintaining the longevity of the device.
  • Low Distortion: The amplifier is designed to produce a clear and precise audio signal with low Total Harmonic Distortion (THD), ensuring a high-fidelity listening experience.
  • Differential Inputs: It features differential input circuits that help to minimize common-mode noise, resulting in cleaner sound reproduction.
  • Advanced Protection Features: The TDA8950TH/N1 is equipped with various protection mechanisms, including overtemperature, short-circuit, and under-voltage protection, safeguarding the device under adverse conditions.

Applications

The versatility of the TDA8950TH/N1 makes it suitable for a wide array of applications. It is commonly used in:

  • Home theater systems
  • Active speakers
  • Professional sound systems
  • Mini and micro audio systems
  • TV soundbars

Technical Specifications

The TDA8950TH/N1 operates over a wide supply voltage range and features a low quiescent current. It is available in a HSOP24 power package, which is optimized for excellent thermal performance. The integrated mute and standby functions allow for easy power management, while the flexible I2C control interface provides additional functionality for advanced audio systems.

Conclusion

With its combination of power, efficiency, and sound quality, the TDA8950TH/N1 from NXP Semiconductors stands out as a top-tier solution for any audio amplification requirement. It is a testament to NXP's commitment to delivering high-performance audio components that meet the demands of modern audio enthusiasts and professionals alike.

You May Also Be Interested in

Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.7612 $72.7612
2+ $59.7015 $119.4030
3+ $57.8359 $173.5077
4+ $55.9702 $223.8808
5+ $54.1045 $270.5225
7+ $48.5075 $339.5525
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess