EN
  • EN
  • DE
  • IT

74AHC2G126DC

Part No 74AHC2G126DC
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Description Dual buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815838-74AHC2G126DC
Ultra Librarian 3D Model Ultra Librarian 74AHC2G126DC CAD Model

Description

Product Overview: NXP 74AHC2G126DC

The NXP 74AHC2G126DC is a high-performance, dual non-inverting buffer/line driver with 3-state outputs that belong to the 'AHC' family. This integrated circuit is designed to provide high-speed operation while maintaining the low power dissipation of CMOS circuitry. It is an essential component for applications that require a controlled impedance output drive or where the line needs to be effectively disconnected on command.

Key Features

  • Dual Non-Inverting Buffers: The device contains two independent non-inverting buffers, allowing for flexible usage in various circuit configurations.
  • 3-State Outputs: Each buffer has a corresponding output enable (OE) pin. When OE is low, the output is active and reflects the input state. When OE is high, the output assumes a high-impedance state, effectively disconnecting it from the circuit.
  • High-Speed Operation: The 74AHC2G126DC operates at a high speed, with a typical t<sub>pd (propagation delay time) of only 4.5 ns when powered by a 5V supply, ensuring swift response times in critical applications.
  • Low Power Consumption: Despite its speed, the device maintains low power dissipation, characteristic of the Advanced High-speed CMOS technology, making it suitable for battery-operated and power-sensitive designs.
  • Wide Operating Voltage Range: The device can operate across a wide voltage range from 2V to 5.5V, providing design flexibility for interfacing with both 3.3V and 5V systems.
  • ESD Protection: The inputs include ESD protection circuitry, which shields the device from electrostatic discharge, ensuring reliability and longevity in harsh environments.
  • Lead-Free and RoHS Compliant: The product is available in environmentally friendly packages that are lead-free and comply with the RoHS directive, making it suitable for use in green applications.

Applications

The NXP 74AHC2G126DC is versatile and can be used in a wide array of electronic applications. Common uses include:

  • Driving heavy loads
  • Bus management
  • Signal buffering
  • Logic level translation
  • Memory address drivers

Overall, the NXP 74AHC2G126DC offers a combination of high-speed operation, low power consumption, and robust protection features, making it an excellent choice for designers seeking reliable and efficient buffering solutions.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5212 $52.1200
235+ $0.4277 $100.5095
365+ $0.4143 $151.2195
500+ $0.4010 $200.5000
645+ $0.3876 $250.0020
865+ $0.3475 $300.5875
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess