EN
  • EN
  • DE

TFA9890AUK/N1062

Part No TFA9890AUK/N1062
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description 9.5V BOOSTED AUDIO SYSTEM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 936391-TFA9890AUK/N1062
Ultra Librarian 3D Model Ultra Librarian TFA9890AUK/N1062 CAD Model

Description

The NXP TFA9890AUK/N1062 is a high-efficiency audio amplifier that delivers exceptional sound quality. This innovative product from NXP Semiconductors is designed to enhance the audio experience in a wide range of applications, including mobile devices, wireless speakers, and portable media players.

Key Features:

  • High Power Efficiency: The TFA9890AUK/N1062 utilizes NXP's proprietary algorithms to achieve high power efficiency, ensuring longer battery life for portable devices without compromising on audio output.
  • Advanced Sound Processing: Equipped with sophisticated DSP (Digital Signal Processing), this audio amplifier can optimize performance for various speaker types and configurations, delivering clear and dynamic sound.
  • Speaker Protection: The device includes smart temperature and excursion protection features that safeguard the speaker from damage at high output levels, enhancing the longevity of your audio system.
  • Multi-band DRC: With its multi-band Dynamic Range Compression (DRC), the amplifier is capable of producing loud and undistorted sound even in challenging acoustic environments.
  • Seamless Integration: The TFA9890AUK/N1062 is designed for easy integration into existing audio systems, supporting a wide range of input formats and offering a flexible I2C control interface.

Applications:

The versatility of the NXP TFA9890AUK/N1062 makes it suitable for a variety of applications where high-quality audio is essential. It is particularly ideal for:

  • Smartphones and Tablets
  • Bluetooth and Wireless Speakers
  • Portable Media Players
  • Home Audio Systems
  • TV Soundbars

Product Specifications:

The TFA9890AUK/N1062 boasts impressive technical specifications, including a wide supply voltage range, low quiescent current, and high efficiency that ensures excellent audio performance across a broad spectrum of use cases.

With the NXP TFA9890AUK/N1062, users can expect a top-tier audio experience with the added benefit of reliable performance and speaker protection. It's a perfect choice for manufacturers and designers looking to elevate their audio solutions with cutting-edge technology from a trusted leader in semiconductor solutions.

You May Also Be Interested in

Zilog
IC TELEVISION CTLR 40DIP
Need more? Email Us
Maxim Integrated
IC CTLR OVP W/FET 6.35V 8-UDFN
Lowest to $3.3137
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.5250
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 399-Pin FCBGA Tray
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2204 $56.8816
9+ $11.6680 $105.0120
14+ $11.3034 $158.2476
19+ $10.9388 $207.8372
24+ $10.5741 $253.7784
32+ $9.4803 $303.3696
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess