EN
  • EN
  • DE

TEA1762T

Part No TEA1762T
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description GreenChip synchronous rectifier controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266638-TEA1762T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1762T CAD Model

Description

The TEA1762T is a high-performance, energy-efficient switch mode power supply (SMPS) controller IC designed by NXP Semiconductors. This versatile integrated circuit is specifically engineered to meet the rigorous demands of modern power supply applications. Its main function is to provide a cost-effective and compact solution for power conversion in various electronic devices, ranging from consumer electronics to office equipment.

Key Features

  • GreenChip Technology: The TEA1762T incorporates NXP's innovative GreenChip technology, which ensures high efficiency across all load conditions. This leads to energy savings and helps power supply designs meet international energy-saving regulations.
  • Wide Supply Voltage Range: This IC operates over a broad supply voltage range, accommodating various input voltages and making it suitable for universal mains applications.
  • Low Standby Power: It is designed to achieve extremely low power consumption in standby mode, reducing the ecological footprint of the end product.
  • Integrated Protections: The TEA1762T includes multiple protection features, such as overvoltage protection, overcurrent protection, and overtemperature protection, enhancing the reliability and safety of the power supply.
  • Flexible Application: Its high level of integration allows for a reduced component count, which not only saves space but also simplifies the design and manufacturing process of the power supply unit.

Applications

The TEA1762T is ideal for a wide array of applications, including but not limited to:

  • Adapter and charger units
  • Set-top boxes
  • Televisions and monitors
  • Notebook adapters
  • Standby and auxiliary power supplies

Conclusion

In summary, the TEA1762T from NXP is a sophisticated SMPS controller that offers a blend of high efficiency, advanced protection features, and versatility. Its ability to maintain optimal performance while ensuring energy conservation makes it a prime choice for designers looking to create eco-friendly and cost-effective power solutions. Whether it's for a compact adapter or a complex television power supply, the TEA1762T stands as a robust foundation for any power management design.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess