EN
  • EN
  • DE

UPSD3233B-24T6

Part No UPSD3233B-24T6
Manufacturer STMicroelectronics
Catalog Misc Products
Description Flash Programmable System Device with 8032 Microcontroller Core
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841837-UPSD3233B-24T6
Ultra Librarian 3D Model Ultra Librarian UPSD3233B-24T6 CAD Model

Description

STMicroelectronics UPSD3233B-24T6 Microcontroller

The UPSD3233B-24T6 is a highly integrated and powerful microcontroller from STMicroelectronics, designed to offer a robust solution for demanding embedded applications. This device is part of the uPSD3200 Turbo Plus series which is known for its high-speed microcontrollers that combine the flexibility of Flash memory with the power of a 8032 microcontroller core.

The UPSD3233B-24T6 features a 24 MHz 8-bit microcontroller core, providing a perfect balance between processing power and energy efficiency. This makes it an ideal choice for applications that require high performance without compromising on power consumption. The microcontroller is equipped with 323 kB of Flash memory, which is ideal for storing large applications and data. Additionally, the device includes 16 kB of SRAM, allowing for quick data access and manipulation.

This microcontroller stands out with its integrated programmable logic cells, which can be configured to perform additional hardware functions that can offload tasks from the CPU, thus improving overall system efficiency. The programmable logic array (PLA) feature allows customization and flexibility, enabling designers to create a more tailored solution for specific application needs.

The UPSD3233B-24T6 also boasts a wide range of peripherals, including multiple 16-bit timers, UARTs, SPI and I²C interfaces, which provide excellent connectivity options for various peripheral devices. This ensures that the microcontroller can handle complex tasks and communicate effectively in a system with multiple components.

For enhanced security, the device incorporates a dedicated security logic that prevents unauthorized access to the Flash memory. This feature is crucial for applications where data integrity and protection are of paramount importance.

Designed with power management in mind, the UPSD3233B-24T6 supports several power-saving modes, allowing the device to reduce power consumption when full processing power is not required. This is particularly beneficial for battery-operated devices where longevity is key.

In conclusion, the STMicroelectronics UPSD3233B-24T6 microcontroller is a versatile and powerful component suitable for a wide range of applications, from industrial control systems to sophisticated consumer electronics. Its combination of processing power, memory capacity, programmable logic, and security features make it a smart choice for designers looking to create efficient and secure embedded systems.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9039 $69.5195
11+ $11.4091 $125.5001
16+ $11.0522 $176.8352
22+ $10.6953 $235.2966
28+ $10.3396 $289.5088
38+ $9.2700 $352.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess