EN
  • EN
  • DE

STEVAL-ILH001V1

Part No STEVAL-ILH001V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD STF20NM50FD/STF7LITE39BF2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Part Status Obsolete
Main Purpose Lighting, Ballast Control
Embedded Yes, MCU, 8-Bit
Utilized IC / Part L6562, ST7FLITE39F2
Primary Attributes 250W for HID Metal Halide Lamps
Secondary Attributes PFC, 90 ~ 265 VAC, MCU Based
Supplied Contents Board(s)
Win Source Part Number STEVAL-ILH001V1-126487
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILH001V1 CAD Model

Description

STEVAL-ILH001V1 - STMicroelectronics' High-Power LED Array Driver Evaluation Board

The STEVAL-ILH001V1 from STMicroelectronics is a sophisticated evaluation board designed for driving high-power LED arrays. This evaluation board is a testament to STMicroelectronics' commitment to providing advanced solutions for lighting technology, particularly in the realm of LED illumination.

This evaluation platform is centered around the STP16CPC26 LED driver, which is capable of providing constant current to ensure uniform brightness across all connected LEDs. The board is designed to manage up to 16 channels of LED drivers, making it an ideal choice for complex lighting systems requiring high reliability and precision.

The STEVAL-ILH001V1 is equipped with a wide range of features that make it a versatile tool for developers and engineers. It has an adjustable output current through external resistors, which allows for fine-tuning the brightness levels to meet specific requirements. Additionally, the board supports PWM dimming, which gives users the ability to control the intensity of the light output without compromising color or quality.

Thermal management is a critical aspect of high-power LED operation, and the STEVAL-ILH001V1 addresses this with thermal shutdown protection. This feature ensures the longevity and safety of both the LEDs and the driver by preventing overheating. The board also includes error detection features such as open LED and short-circuit detection, which contribute to a robust and reliable lighting system.

For ease of use, the STEVAL-ILH001V1 is compatible with a wide input voltage range, making it suitable for a variety of power supplies. Its compact form factor allows for easy integration into existing lighting designs or for use in prototyping new applications.

In summary, the STEVAL-ILH001V1 evaluation board is a comprehensive solution for high-power LED array driving applications. It offers advanced features, such as adjustable current, PWM dimming, thermal protection, and error detection, making it an essential tool for developers looking to create efficient, reliable, and high-quality LED lighting systems.

You May Also Be Interested in

STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6424 $64.9272
7+ $17.7581 $124.3067
11+ $17.2026 $189.2286
14+ $16.6482 $233.0748
18+ $16.0926 $289.6668
25+ $14.4283 $360.7075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess