Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Voltage - Off State 1000V
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Gate Trigger (Igt) (Maximum) 80mA
Voltage - On State (Vtm) (Maximum) 1.9V
Current - On State (It (AV)) (Maximum) 32A
Current - On State (It (RMS)) (Maximum) 50A
Current - Hold (Ih) (Maximum) 150mA
Current - Off State (Maximum) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 580A, 610A
SCR Type Standard Recovery
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TOP-3
Manufacturer Package TOP3
Win Source Part Number 1155642-BTW69-1000RG
Manufacturer Homepage www.st.com
Family Name BTW69-1000
Introduction Date August 18, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTW69-1000RG CAD Model

Description

STMicroelectronics BTW69-1000RG SCR

The BTW69-1000RG is a robust silicon-controlled rectifier (SCR) manufactured by STMicroelectronics, a leader in the semiconductor industry. Designed to cater to a wide array of power control and switching applications, this SCR is a perfect fit for scenarios that demand high surge capability and excellent thermal performance.

Key Features

  • High Surge Capability: The BTW69-1000RG boasts a remarkable surge current rating, ensuring that it can handle high peak currents without failure. This makes it an ideal choice for applications that experience short-term overloads.
  • Voltage Rating: With a repetitive peak off-state voltage (V<sub>DRM) of 1000V, this SCR can be safely used in circuits with high operating voltages, providing ample margin for spikes and surges.
  • Current Rating: A high average on-state current (I<sub>T(AVG)) allows the BTW69-1000RG to conduct significant current during operation, making it suitable for high-power applications.
  • Thermal Characteristics: The device's excellent thermal resistance ensures reliable operation over a wide temperature range, which is critical for maintaining performance in thermally challenging environments.
  • Package: Encapsulated in a rugged, insulated TO-3P package, the BTW69-1000RG is not only easy to mount but also offers isolation from other components on the PCB, enhancing system reliability.

Applications

  • Motor Control
  • Industrial Power Tools
  • Lighting & Heating
  • Overvoltage Crowbar Protection
  • Power Supplies
  • Capacitive Discharge Applications

The BTW69-1000RG SCR is a testament to STMicroelectronics' commitment to providing high-quality components that meet the rigorous demands of industrial and commercial power applications. Its combination of high surge capacity, robust voltage and current ratings, and superior thermal performance make it a reliable choice for designers looking to build systems with long-term stability and endurance.

Whether you're designing motor controllers, managing heavy industrial loads, or ensuring the safety of power supplies, the BTW69-1000RG offers a dependable solution that engineers can trust to perform under pressure.

You May Also Be Interested in

Vishay
SCR 800V 25A D2PAK
Need more? Email Us
ECAD model for VS-25TTS08SPBF
Vishay
SCR MED POWER 800V 16A TO48
Lowest to $14.5028
ECAD model for VS-16RIA80
Vishay
SCR MED POWER 800V 22A TO-48
Need more? Email Us
ECAD model for VS-22RIA80
Littelfuse Inc.
THYRISTOR SCR 25A 400V TO220AB
Lowest to $2.5114
ECAD model for 2N6507G
TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI343V-500-24_14mm
Vishay
SCR PHASE CTRL 1200V 25A TO220FP
Lowest to $5.5415
ECAD model for VS-25TTS12FPPBF
TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI253-1000-20_26mm
Vishay
SCR 1200V 16A D2PAK
Lowest to $28.7282
ECAD model for VS-16TTS12SPBF
TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI453-800-34-7B31_26mm

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.0699 $70.0699
3+ $57.4933 $172.4799
4+ $55.6967 $222.7868
5+ $53.9001 $269.5005
7+ $52.1034 $364.7238
9+ $46.7134 $420.4206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 463 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention