EN
  • EN
  • DE

X00619MA5AL2

Part No X00619MA5AL2
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 600V 800MA TO92-3 / SCR 600 V 800 mA Sensitive Gate Through Hole TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Manufacturer STMicroelectronics
Packaging Reel - TR
Voltage - Off State 600 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 200 µA
Voltage - On State (Vtm) (Max) 1.35 V
Current - On State (It (AV)) (Max) 500 mA
Current - On State (It (RMS)) (Max) 800 mA
Current - Hold (Ih) (Max) 5 mA
Current - Off State (Max) 1 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 9A, 10A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 125°C
Mounting Through Hole
Case / Package TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92-3
Base Product Number X00619
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number -497-9067-1,-497-9067-2,497-9067-1,497-9067-2
Standard Package 2,000
Win Source Part Number 1324958-X00619MA5AL2
Ultra Librarian 3D Model Ultra Librarian X00619MA5AL2 CAD Model

Description

Introducing the X00619MA5AL2, a high-performance semiconductor component from STMicroelectronics, a global leader in electronics and semiconductor manufacturing. This product is designed to cater to a wide array of applications, ranging from industrial to consumer electronics, ensuring reliability and efficiency.

Key Features

  • Advanced Technology: The X00619MA5AL2 is built using cutting-edge semiconductor technology that provides enhanced performance and power efficiency.
  • Durability: Engineered for longevity, this product can withstand harsh conditions, making it suitable for industrial applications that demand high reliability.
  • High-Speed Operation: It is capable of operating at high frequencies, enabling fast processing and response times for demanding electronic systems.
  • Low Power Consumption: Despite its high performance, the X00619MA5AL2 is designed to consume minimal power, helping to reduce the overall energy footprint of the devices it powers.

Applications

The versatility of the X00619MA5AL2 allows it to be integrated into a broad spectrum of products. It is particularly well-suited for:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronic devices
  • Communication infrastructure

Quality and Support

STMicroelectronics is committed to delivering the highest quality products. The X00619MA5AL2 is no exception and is backed by rigorous testing and quality control processes. Customers can also rely on STMicroelectronics' comprehensive technical support to assist with integration, troubleshooting, and other inquiries.

Environmental Considerations

STMicroelectronics is dedicated to environmental stewardship. The X00619MA5AL2 is designed with eco-friendly materials and complies with international environmental standards, ensuring that it meets the requirements for environmentally conscious manufacturing and product deployment.

With its robust feature set, the X00619MA5AL2 from STMicroelectronics stands out as a superior choice for designers and engineers looking to incorporate a reliable semiconductor component into their next project.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess