EN
  • EN
  • DE

TDA9885TS/V2,112

Part No TDA9885TS/V2,112
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025038-TDA9885TS/V2,112
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA9885TS/V2,112 CAD Model

Description

The TDA9885TS/V2,112 is a high-performance integrated circuit (IC) developed by NXP Semiconductors, designed to provide a comprehensive solution for analog signal processing in television and multimedia applications. This versatile IC integrates a multitude of features that enable it to handle intermediate-frequency (IF) signal processing tasks with exceptional efficiency and reliability.

Key Features

  • Multi-Standard Support: The TDA9885TS/V2,112 is capable of processing signals from various analog broadcasting standards, including B/G, D/K, I, and L', making it a versatile choice for global applications.
  • Automatic Gain Control (AGC): With an integrated AGC circuit, the IC ensures optimal signal levels for a wide range of input signal strengths, maintaining consistent quality in the output.
  • Sound Carrier Processing: This IC includes features for processing the sound carrier signal, providing clear audio to accompany the visual output.
  • Integrated Demodulator: It comes with a built-in demodulator for both vision and sound carriers, simplifying the design of the receiver system.

Applications

The TDA9885TS/V2,112 is ideally suited for use in a wide range of consumer electronics, including:

  • Television sets
  • Set-top boxes
  • Video recorders
  • PC TV cards

Technical Specifications

  • Package: The device is housed in a slim and compact SOT-369 package, which is suitable for space-constrained applications.
  • Supply Voltage: It operates at a nominal supply voltage, making it compatible with a variety of power supply standards.
  • Temperature Range: The IC is designed to perform reliably across a wide operating temperature range, ensuring stability in various environmental conditions.

The TDA9885TS/V2,112 by NXP Semiconductors represents a blend of performance, integration, and flexibility, providing a sophisticated solution for analog signal processing in a wide array of multimedia products. Its robust design and advanced features make it a go-to choice for designers looking to create high-quality, reliable consumer electronics with global appeal.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess