EN
  • EN
  • DE

ADF4905BCPZ

Part No ADF4905BCPZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description 200 Mhz Clock Generator Pll
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998672-ADF4905BCPZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADF4905BCPZ CAD Model

Description

The ADF4905BCPZ is a high-performance, wideband frequency synthesizer from Analog Devices, Inc., designed to deliver exceptional signal quality and flexibility for a wide range of applications. This integrated circuit is part of Analog Devices' extensive portfolio of RF (Radio Frequency) components, which are renowned for their reliability, precision, and cutting-edge technology.

Key Features

  • High Frequency Range: The ADF4905BCPZ is capable of generating frequencies from a low range up to several GHz, making it suitable for various applications, including wireless communication, radar systems, and instrumentation.
  • Low Phase Noise: With its low phase noise performance, the ADF4905BCPZ ensures clean signal generation, which is critical for high-performance wireless systems where signal integrity is paramount.
  • Integrated VCO: The device includes an integrated Voltage-Controlled Oscillator (VCO) that simplifies design considerations by reducing the number of external components required.
  • Programmable: It offers programmable options through a serial interface, allowing users to tailor the device's performance to specific requirements.
  • Power Efficient: Designed with power efficiency in mind, the ADF4905BCPZ helps to minimize power consumption in portable and battery-operated devices.

Applications

The versatility of the ADF4905BCPZ makes it an ideal choice for a wide array of applications, such as:

  • Wireless infrastructure (base stations, repeaters, femtocells)
  • Test and measurement equipment
  • Satellite communication systems
  • Phased array radar systems
  • Microwave point-to-point links

Product Specifications

The ADF4905BCPZ is provided in a compact LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications. It operates over a broad temperature range, ensuring reliability and performance even in challenging environmental conditions. Analog Devices Inc. ensures that this product meets the highest standards of quality and performance, providing customers with a solution that is both dependable and efficient.

For detailed technical specifications, application notes, and support resources, please refer to the official datasheet provided by Analog Devices, Inc.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess