EN
  • EN
  • DE

T74LS92B1

Part No T74LS92B1
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097855-T74LS92B1
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T74LS92B1 CAD Model

Description

STMicroelectronics T74LS92B1: A Versatile Counter/Divider Component

The T74LS92B1 is a high-quality integrated circuit from STMicroelectronics, renowned for its robust performance and reliability. This device is part of the LS (Low-power Schottky) series, which is designed to offer a perfect balance between speed and power consumption, making it an excellent choice for a wide range of electronic applications.

Key Features

  • Technology: The T74LS92B1 utilizes Low-power Schottky technology, which ensures low power dissipation without compromising on the switching speeds.
  • Functionality: Primarily functioning as a counter/divider component, it can be used in frequency division and counter design applications, providing versatility in its use cases.
  • Configuration: This integrated circuit includes a divide-by-twelve counter and a divide-by-two section which can be used independently or in conjunction with each other.
  • Output Capability: It features a standard TTL output drive, making it compatible with a variety of digital circuits.
  • Supply Voltage: Designed to operate at a nominal supply voltage of 5V, it is well-suited for TTL logic level systems.

Applications

The T74LS92B1 is a versatile component that can be incorporated into numerous electronic systems. Common applications include:

  • Timing circuits
  • Sequential systems
  • Frequency counters
  • Digital watches
  • Computers and microprocessor systems

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The T74LS92B1 is no exception, as it undergoes rigorous testing and quality control measures to ensure that it performs to specifications under varying conditions. This commitment to quality makes the T74LS92B1 a trusted component for designers and engineers looking to build stable and reliable digital systems.

Conclusion

Whether you're designing a complex microprocessor system or a simple timing circuit, the T74LS92B1 from STMicroelectronics offers the performance and reliability you need. With its Low-power Schottky technology and versatile counter/divider capabilities, it stands as a valuable component for a myriad of electronic applications.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Agere Systems
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess