EN
  • EN
  • DE

ADSC961JR

Part No ADSC961JR
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025887-ADSC961JR
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADSC961JR CAD Model

Description

The ADSC961JR from Analog Devices Inc. represents a pinnacle of precision and innovation in the field of analog-to-digital conversion technology. Designed for high-performance applications that require the utmost accuracy and speed, this product is a testament to Analog Devices' commitment to excellence and quality in their components.

Key Features

  • High-Resolution Conversion: The ADSC961JR boasts a remarkable resolution that ensures detailed and precise digital representation of the analog input signal.
  • Fast Sampling Rate: With its rapid sampling capability, this ADC can handle high-speed signals without compromising the integrity of the data.
  • Low Power Consumption: Designed to be energy-efficient, the ADSC961JR minimizes power usage, making it ideal for portable and battery-powered applications.
  • Durable Construction: Encased in a robust package, this product is built to withstand challenging industrial environments and maintain its performance over a wide temperature range.

Applications

The versatility of the ADSC961JR allows it to be used across a diverse range of applications. It is particularly well-suited for:

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Instrumentation and Control Systems
  • Data Acquisition Systems
  • Communications Infrastructure

Technical Specifications

Parameter Value
Resolution N-bit
Sampling Rate X MS/s
Input Voltage Range Y V to Z V
Operating Temperature A°C to B°C
Package Type Surface-Mount

For engineers and designers looking for a reliable and high-performance analog-to-digital converter, the ADSC961JR from Analog Devices Inc. offers the perfect solution. Its advanced features and robust design ensure that it can meet the most demanding requirements, providing precise and dependable conversion for a multitude of complex applications.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Sony
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess