EN
  • EN
  • DE

TDA9830TV1SOP16

Part No TDA9830TV1SOP16
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968666-TDA9830TV1SOP16
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA9830TV1SOP16 CAD Model

Description

The TDA9830TV1SOP16 is a sophisticated integrated circuit designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This product is specifically engineered to meet the demanding requirements of modern television audio processing applications, providing a compact and efficient solution for manufacturers and designers.

Key Features

  • Package: The TDA9830TV1SOP16 comes in a SOP-16 (Small Outline Package) form factor, which is ideal for space-constrained applications. Its 16-pin configuration allows for a compact design without sacrificing functionality.
  • Audio Processing Capabilities: This IC is designed to handle complex audio signal processing tasks with ease, ensuring clear and high-quality audio output for television viewers.
  • Integration: The high level of integration in the TDA9830TV1SOP16 reduces the need for external components, simplifying the design process and saving on both space and cost.

Applications

The TDA9830TV1SOP16 is primarily used in television sets, but its versatile audio processing capabilities make it suitable for a range of applications in the consumer electronics sector. These include home theater systems, soundbars, and other audio-visual equipment that requires reliable and high-quality audio signal processing.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA9830TV1SOP16 is no exception. It is built to meet the stringent standards of the electronics industry, ensuring reliability and performance. Whether for mass production or specialized custom applications, this product delivers the consistency and longevity required by today's electronic devices.

Support and Resources

Customers choosing the TDA9830TV1SOP16 benefit from NXP's extensive support network. This includes detailed datasheets, application notes, and technical support from NXP's team of experts. With these resources, designers and engineers can quickly integrate the TDA9830TV1SOP16 into their projects and bring high-quality audio solutions to market efficiently.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess