The SSD2025NL is a MOSFET transistor manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This N-channel MOSFET is designed for high-efficiency switching applications and is commonly used in power supplies, DC-DC converters, and motor control circuits. Its low on-resistance and fast switching speed make it an excellent choice for demanding power applications.
Applications
- DC-DC converters
- Power supplies
- Motor control circuits
- Load switching
- Battery management systems
Features
- N-channel MOSFET
- Low on-resistance (RDS(on))
- Fast switching speed
- High avalanche energy rating
- RoHS compliant
Benefits
- Improves power efficiency
- Reduces heat generation
- Enhances system performance
- Offers robust protection against voltage transients
- Meets environmental standards
Technical Specifications
The SSD2025NL MOSFET has a drain-source voltage (VDS) rating of 25V and a continuous drain current (ID) rating of up to 6.2A. The on-resistance (RDS(on)) is typically 28 mΩ at VGS = 4.5V. The gate threshold voltage (VGS(th)) is typically 1.5V. The device has a fast turn-on and turn-off time, typically around 10 ns. The operating temperature range is -55°C to +150°C. The package is a standard SO-8 surface mount package.
Fairchild/ON Semiconductor's MOSFETs are known for their high quality and reliability. The SSD2025NL is a popular choice for designers looking for a high-efficiency and robust MOSFET for switching applications. Its low on-resistance and fast switching speed contribute to improved power efficiency and reduced heat generation, leading to enhanced system performance.