EN
  • EN
  • DE

2N3019S

Part No 2N3019S
Manufacturer Microsemi Corporation
Catalog Transistors (BJT) - Single
Description Chip Type 2C3019 Geometry 4500 Polarity PNP | TRANS NPN 80V 1A TO-39
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Transistor Type NPN
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 80V
Vce Saturation (Maximum) at Ib, Ic 500mV at 50mA, 500mA
Current - Collector Cutoff (Maximum) 10nA
DC Current Gain (hFE) (Minimum) at Ic, Vce 50 at 500mA, 10V
Maximum Power 800mW
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39 (TO-205AD)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1123688-2N3019S
Manufacturer Homepage www.semicoa.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N3019S CAD Model

Description

The 2N3019S is a silicon NPN transistor manufactured by Microsemi Corporation. It is designed for high-speed switching and amplifier applications. This transistor is characterized by its high collector current and fast switching speed, making it suitable for use in high-frequency circuits and power amplifiers. Its robust construction ensures reliable performance in demanding environments.

Applications

  • High-speed switching circuits
  • Power amplifiers
  • Oscillators
  • Inverters
  • Pulse circuits
  • RF amplifiers

Features

  • NPN silicon transistor
  • High collector current (Ic)
  • Fast switching speed
  • High gain (hFE)
  • Low saturation voltage
  • TO-39 package
  • High breakdown voltage

Benefits

  • Efficient switching: Fast switching speed enables efficient operation in high-frequency circuits.
  • High power amplification: High collector current and gain allow for high power amplification.
  • Reliable performance: Robust construction ensures reliable operation in demanding environments.
  • Versatile applications: Suitable for a wide range of switching and amplifier applications.
  • Easy to use: Standard TO-39 package simplifies assembly.

Additional Details

The Microsemi 2N3019S NPN transistor is constructed using silicon epitaxial planar technology to achieve high performance characteristics. It is housed in a hermetically sealed TO-39 package, ensuring reliability and ruggedness. This transistor is commonly used in applications where high-speed switching and power amplification are required. The 2N3019S offers a high collector current rating, enabling it to handle significant power levels. Its fast switching speed makes it well-suited for use in high-frequency circuits and pulse circuits. The device has a typical collector-emitter breakdown voltage rating of 80V. It's important to observe appropriate heatsinking measures to maintain reliable operation at higher power levels. The part is suitable for avionics and military applications requiring high reliability components.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7101 $63.4202
5+ $26.0186 $130.0930
7+ $25.2055 $176.4385
10+ $24.3924 $243.9240
13+ $23.5793 $306.5309
17+ $21.1401 $359.3817
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess