EN
  • EN
  • DE

T1410241000-000

Part No T1410241000-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Heavy Duty Connectors - Housings, Hoods, Bases
Mfr TE Connectivity AMP Connectors
Series HB
Package Bulk
Connector Type Base - Panel Mount
Style Bottom Entry
Size H24B
Lock Location Locking Clip (2) on Base Bottom
Dimension 5.598" L x 1.799" W x 1.173" H (142.20mm x 45.70mm x 29.80mm)
Housing Color Gray
Ingress Protection IP65 - Dust Tight, Water Resistant
Housing Material Aluminum Alloy, Die Cast
Housing Finish Powder Coated
Temperature Range - Operating -40°C ~ 125°C
Base Product Number T141
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Other Names A125493,-T1410241000-000-SI
Standard Package 10
Win Source Part Number 1097695-T1410241000-000
Ultra Librarian 3D Model Ultra Librarian T1410241000-000 CAD Model

Description

TE Connectivity AMP Connectors has designed the HB series base-panel mount connector for heavy-duty connectors - housings, hoods, bases applications.

  • Entry Style: Bottom entry
  • Material: Aluminum alloy die-cast material
  • Color: Gray
  • Finish: Powder-coated
  • Ingress Protection: IP65 rated for dust-tight and water-resistant
  • Operating Temperature Range: -40°C to 125°C
  • Package: Bulk package with 10 standard pieces
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

TE Connectivity
CONTACT H.D CRIMP PIN 15.5-20AWG
Need more? Email Us
TE Connectivity
INSERT FEMALE 64POS+1GND CRIMP
Lowest to $68.5635
Phoenix Contact
INSERT MALE 6POS SOLDER
Lowest to $3.1721
HARTING
CONTACT H.D. CRIMP SOCKET 20AWG
Lowest to $0.6445
HARTING
KLEMMSCHRAUBE 100 PCCK./BEUTEL
Need more? Email Us
HARTING
CONN BASE BOTTOM ENTRY SZ16B
Lowest to $28.0637
HARTING
HAN B PROTECT COVER DIE CAST
Lowest to $18.2728
Weidmuller
HOUSING (INDUSTRY PLUG-IN CONNEC
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ10B M32
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8144 $52.8864
14+ $7.2324 $101.2536
22+ $7.0064 $154.1408
30+ $6.7803 $203.4090
39+ $6.5543 $255.6177
52+ $5.8763 $305.5676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess