EN
  • EN
  • DE

LS1012ASN7EKB

Part No LS1012ASN7EKB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description LS1012A ST 600MHZ RV2  /  ARM® Cortex®-A53 Microprocessor IC series 1 Core, 64-Bit 600MHz 211-FCLGA (9.6x9.6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A53
Number of Cores/Bus Width 1 Core, 64-Bit
Speed 600MHz
RAM Controllers DDR3L
Ethernet GbE (2)
SATA SATA 6Gbps (1)
USB USB 2.0 (1), USB 3.0 + PHY
Temperature Range - Operating 0°C ~ 105°C
Security Features Secure Boot, TrustZone®
Package / Case 211-VFLGA
Supplier Device Package 211-FCLGA (9.6x9.6)
Base Product Number LS1012
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Other Names 568-14055,935352629557,LS1012ASN7EKB-ND
Standard Package 168
Win Source Part Number 1010259-LS1012ASN7EKB
Ultra Librarian 3D Model Ultra Librarian LS1012ASN7EKB CAD Model

Description

The NXP LS1012ASN7EKB is a cutting-edge, highly integrated processor that belongs to NXP's Layerscape series, known for its high efficiency and performance. This processor is designed to deliver enterprise-grade reliability, security features, and performance in a compact form factor, making it ideal for a wide range of applications including Internet of Things (IoT) devices, networking, and storage solutions.

Key Features:

  • Advanced Architecture: The LS1012ASN7EKB is built on the ARM Cortex-A53 architecture, offering a perfect balance between power and performance with a 64-bit single-core processor that operates at a frequency of up to 800 MHz.
  • Integrated Security: With its onboard Trust Architecture, the processor ensures secure boot, secure debugging, and cryptographic acceleration, which is crucial for applications demanding high security.
  • Energy Efficiency: Designed for low-power operation, this processor is suitable for fanless designs and applications where energy efficiency is paramount.
  • Connectivity: The LS1012ASN7EKB features a rich set of I/O options, including Gigabit Ethernet, USB 3.0, SATA 3.0, and PCIe interfaces, providing versatile connectivity solutions for various peripheral devices.
  • Compact Form Factor: The processor comes in a small 9.6mm x 9.6mm 489-ball FCBGA package, allowing for space-saving designs in compact devices.

Applications:

The NXP LS1012ASN7EKB processor is highly adaptable and can be deployed in a range of applications. Its robust security features make it an excellent choice for networking equipment, such as routers and switches, where data protection is essential. Additionally, its low-power consumption and high integration level make it suitable for portable and battery-operated IoT devices, as well as for industrial control systems where reliability and longevity are critical.

Summary:

In summary, the NXP LS1012ASN7EKB processor is a versatile and powerful component that offers a unique combination of performance, security, and energy efficiency. It is an ideal choice for designers looking to create advanced, secure, and power-conscious products for the ever-growing connected world.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess