The TDA8034HN/C1 118 is an advanced interface device designed by NXP Semiconductors, tailored for smart card applications. This product is particularly suitable for use in a wide range of applications, including banking, telecommunications, and secure access control systems. The TDA8034HN/C1 118 is a testament to NXP's commitment to providing secure and reliable solutions for smart card interfaces.
Key Features
- High Integration: The TDA8034HN/C1 118 integrates all the necessary features to interface with smart cards following the ISO7816 standards. This includes support for T=0 and T=1 protocols, ensuring compatibility with a broad range of smart card types.
- Power Management: With an efficient power management system, the device can supply a regulated power supply to the smart card, with programmable voltage classes (1.8V, 3V, and 5V) to accommodate various card requirements.
- Protection Mechanisms: It comes with multiple built-in protection features, such as short-circuit and thermal protection, to safeguard both the smart card and the interface device from potential damage.
- Card Detection: The product includes an automatic card detection feature, which allows for seamless detection of card insertion and removal, enhancing the user experience.
Technical Specifications
- Supply Voltage: 2.7V to 6V
- Operating Temperature Range: -25°C to +85°C
- Package: HVQFN24 (4mm x 4mm)
- Communication Interfaces: ISO7816, UART
Applications
The versatile nature of the TDA8034HN/C1 118 makes it an ideal choice for a multitude of smart card applications. It is widely used in:
- Point of Sale (POS) terminals
- ATMs
- Identification and access control systems
- Healthcare industry for patient data security
- Mobile phones and telecommunication devices
Ordering and Sample Requests
To order the TDA8034HN/C1 118 or request a sample for evaluation, customers can visit the NXP Semiconductors official website or contact an authorized distributor. NXP provides comprehensive technical support and documentation to facilitate product integration and ensure a smooth design-in process for developers and engineers.