EN
  • EN
  • DE

TMS320F28377SPZPT

Part No TMS320F28377SPZPT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CAN, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 41
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
RAM Size 82K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 14x12b, 14x16b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 100-TQFP Exposed Pad
Manufacturer Package 100-HTQFP (14x14)
Win Source Part Number 1271305-TMS320F28377SPZPT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28377
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320F28377SPZPT CAD Model

Description

The TMS320F28377SPZPT from Texas Instruments is a powerful digital signal processor (DSP) that is part of the TMS320F2837x series. This series is known for its high-performance and precision capabilities, making it an ideal choice for a wide range of industrial applications, including motor control, power conversion, and renewable energy systems.

Key Features:

  • Dual-Core C2000™: The TMS320F28377SPZPT features a dual-core architecture with two TMS320C28x CPUs, providing a combination of parallel processing and control optimization.
  • High-Performance Processing: With a core performance of up to 200MHz, this DSP can execute complex algorithms with efficiency, making it suitable for high-speed control applications.
  • Integrated Analog Subsystem: The device includes a rich analog feature set with multiple 16-bit analog-to-digital converters (ADCs), comparators, and a 12-bit digital-to-analog converter (DAC) to handle various signal processing tasks.
  • Advanced Peripherals: It offers a variety of peripherals such as PWM outputs, capture inputs, CAN modules, UART ports, SPI and I2C for comprehensive communication and control capabilities.
  • CLB (Configurable Logic Block): The Configurable Logic Block provides additional flexibility and customization for logic control, further enhancing the DSP's adaptability to specific application requirements.
  • Enhanced Control: The processor is equipped with advanced control peripherals including ePWM, eCAP, and eQEP modules, making it highly suitable for sophisticated motor control strategies.
  • Memory: It features an extensive memory architecture with up to 1MB of flash memory and 204KB of RAM, ensuring ample space for code and data storage.
  • Temperature Range: The TMS320F28377SPZPT operates within an extended temperature range, making it reliable in harsh environmental conditions.

Applications:

This DSP is designed to meet the demands of advanced industrial control systems. It is commonly used in motor drives, inverters, power supplies, and grid infrastructure equipment, among other applications. Its precision and speed make it a top choice for engineers looking to develop high-performance, real-time control systems.

Part Number: TMS320F28377SPZPT

Manufacturer: Texas Instruments

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7922 $74.3766
5+ $20.3424 $101.7120
8+ $19.7067 $157.6536
11+ $19.0710 $209.7810
14+ $18.4353 $258.0942
19+ $16.5282 $314.0358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess