EN
  • EN
  • DE

TDA8031HL/C105

Part No TDA8031HL/C105
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer NXP
Win Source Part Number 216065-TDA8031HL/C105
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8031HL/C105 CAD Model

Description

Introducing the TDA8031HL/C105 Smart Card Interface from NXP

The TDA8031HL/C105 is a sophisticated smart card interface solution designed by NXP Semiconductors, renowned for their innovative approach in the world of integrated circuits. This particular product is tailored for seamless communication with smart cards, ensuring secure data transactions and robust performance in various applications, such as banking, digital security, and access control systems.

Key Features

  • ISO7816 Compliance: The TDA8031HL/C105 adheres to the ISO7816 standard, guaranteeing compatibility with a wide range of smart cards. This feature ensures that the interface can work with various card types, including T=0, T=1 protocols, and even Synchronous cards.
  • Flexible Supply Voltage: With an operational range of 2.7V to 6V, the device can accommodate different power requirements, making it versatile for both portable and fixed smart card readers.
  • High Durability: Designed to withstand the rigors of frequent use, the TDA8031HL/C105 is built for a high number of card insertion and removal cycles, ensuring a long lifespan and reliability.
  • Card Detection: The interface incorporates card detection features, with automatic activation and deactivation sequences based on card presence, enhancing both security and power efficiency.
  • Protection Features: It includes several protection mechanisms, such as short-circuit, overcurrent, and thermal protection, safeguarding the device and the smart card against potential damage.
  • ESD Protection: Electrostatic discharge protection is integrated into the design, providing resilience against sudden electrical spikes that could otherwise compromise the circuitry.

Applications

The TDA8031HL/C105 is ideal for a variety of applications where secure data exchange is paramount. It is commonly used in:

  • Point of Sale (POS) terminals
  • Banking and financial systems
  • Identification and access control systems
  • Public transportation payment systems
  • Government and corporate security infrastructures

With its robust design and advanced features, the TDA8031HL/C105 from NXP is a top-tier choice for developers and manufacturers looking to integrate smart card technology into their products. Its reliability and compliance with industry standards make it a secure and versatile component for any smart card interface application.

You May Also Be Interested in

Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess