EN
  • EN
  • DE

MAX9814ETD+T

Part No MAX9814ETD+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description Audio Amp Microphone 1-CH Mono Class-AB 14-Pin TDFN EP T/R / IC AMP AUDIO MONO AB MIC 14TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Supply Voltage - Operating 2.7 V to 5.5 V
Features AGC, Microphone, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TDFN-EP (3x3)
Dimension 14-WFDFN Exposed Pad
Win Source Part Number 022310-MAX9814ETD+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX9814
Introduction Date March 01, 2007
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9814ETD+T CAD Model

Description

Maxim Integrated MAX9814ETD+T Microphone Amplifier

The MAX9814ETD+T from Maxim Integrated is a high-quality, low-cost, microphone amplifier integrated circuit designed for a variety of applications where audio capture is essential. This compact, highly efficient module is perfect for portable audio devices, voice recognition systems, and any electronic project requiring a reliable audio input solution.

Featuring a built-in automatic gain control (AGC), the MAX9814ETD+T offers a seamless audio experience by automatically adjusting the gain to maintain a set output level, even with varying input signals. This makes it an ideal choice for environments with fluctuating noise levels, ensuring consistent audio quality without the need for manual adjustments.

With a supply voltage ranging from 2.7V to 5.5V, this versatile amplifier can be easily integrated into a wide range of electronic devices, from battery-operated gadgets to powered studio equipment. The low input-referred noise density of 30nV/√Hz ensures a clear, high-fidelity audio signal, while the 20dB fixed gain setting provides a stable amplification baseline for most applications.

The MAX9814ETD+T also boasts a 25ms attack time and a 1s release time for its AGC circuitry, which allows for rapid response to changing audio levels, while still preventing sudden jumps in volume. This feature is particularly useful in voice-operated devices where quick adaptation to the speaker's voice level is critical.

Designed for easy implementation, the MAX9814ETD+T comes in a tiny 14-pin TDFN package, making it suitable for space-constrained applications. Its high PSRR (Power Supply Rejection Ratio) minimizes the potential for power supply noise to interfere with the audio signal, ensuring a clean output even in less than ideal power conditions.

In summary, the Maxim Integrated MAX9814ETD+T is a reliable, high-performance microphone amplifier that offers automatic gain control, low noise, and ease of integration, making it the perfect audio solution for developers and manufacturers in need of a compact and efficient audio input component.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5329 $53.6515
70+ $1.4359 $100.5130
110+ $1.3874 $152.6140
160+ $1.2903 $206.4480
205+ $1.2418 $254.5690
255+ $1.1933 $304.2915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,410 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess