EN
  • EN
  • DE

MMA20312BT1

Part No MMA20312BT1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description Heterojunction Bipolar Transistor Technology (InGaP HBT) | IC AMP LTE 1.8GHZ-2.2GHZ 12QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel
Status Obsolete
Frequency 1.8GHz ~ 2.2GHz
P1dB 28.2dBm
Gain 27.2dB
Noise Figure 3.3dB
RF Type LTE, PCS, TD-SCDMA, UMTS
Supply Voltage (V) 5V
Supply Current 70mA
Test Frequency 2.14GHz
Manufacturer Package 12-VFQFN Exposed Pad
Supplier Device Package 12-QFN (3x3)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1224767-MMA20312BT1
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMA20312BT1 CAD Model

Description

The NXP MMA20312BT1 is a state-of-the-art, high-performance accelerometer designed for a wide range of applications that require motion and tilt sensing. This compact sensor is part of NXP's reputable portfolio of motion sensing solutions and offers a perfect blend of precision, reliability, and power efficiency.

Key Features

  • High Sensitivity: With its advanced MEMS technology, the MMA20312BT1 provides high sensitivity, enabling it to detect even the slightest movements and vibrations.
  • Wide Dynamic Range: The accelerometer supports a wide range of g-forces, making it suitable for applications from slow-motion detection to high-impact events.
  • Low Power Consumption: It is designed for battery-powered devices, with features that minimize power consumption without compromising performance.
  • Robust Design: The MMA20312BT1 is engineered to withstand harsh conditions and is resistant to mechanical shock, making it ideal for industrial and automotive applications.
  • Temperature Compensation: The device includes built-in temperature compensation, ensuring accurate readings over a broad temperature range.
  • Digital Output: It offers a digital I2C interface for easy integration with microcontrollers and processors.
  • Configurable Settings: Users can configure the sensitivity, bandwidth, and other parameters to tailor the sensor's performance to specific application needs.

Applications

The NXP MMA20312BT1 is versatile and can be used in various sectors, including consumer electronics, automotive safety systems, industrial monitoring, and medical devices. Common applications include:

  • Smartphones and tablets for screen orientation and step detection
  • Vehicle stability control and accident detection systems
  • Portable health and fitness devices for activity monitoring
  • Industrial equipment for predictive maintenance and condition monitoring

With its robust construction and advanced features, the MMA20312BT1 is a reliable choice for developers and engineers looking to incorporate precise motion sensing capabilities into their designs. NXP's commitment to quality ensures that the MMA20312BT1 will deliver consistent performance for the most demanding applications.

You May Also Be Interested in

Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
RF Micro Devices
IC Driver Amp
Lowest to $1.6320
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess