EN
  • EN
  • DE

LM3643AYFFR

Part No LM3643AYFFR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Synchronous Boost Dual LED Flash Driver with 1.5-A High-Side Current Sources | IC LED DRIVER RGLTR DIM 12DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Minimum) 2.5V
Voltage - Supply (Maximum) 5.5V
Current - Output / Channel 1.9A (Switch)
Frequency 4MHz
Dimming I2C
Applications Camera Flash
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-UFBGA, DSBGA
Supplier Device Package 12-DSBGA (1.6x1.2)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199060-LM3643AYFFR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3643AYFFR CAD Model

Description

The LM3643AYFFR is a high-performance, dual-LED flash driver that provides a robust lighting solution for mobile phones, digital cameras, and other portable devices. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is designed to improve the quality of photos and videos captured in low-light conditions.

Key Features

  • Adjustable Flash Current: The LM3643AYFFR can drive up to 1.5A of flash LED current for each LED, which is programmable via an external resistor or through the I2C-compatible interface.
  • Integrated Synchronization: It features a built-in synchronization pin (STROBE) that allows for precise flash timing in sync with a camera's shutter.
  • Torch Mode: Apart from the flash functionality, it can also provide a constant current for a torch mode, suitable for video recording or flashlight applications.
  • Thermal Management: The device includes thermal management circuitry to protect against overheating during high-power operation.
  • High Efficiency: It offers high efficiency through a 2MHz fixed-frequency synchronous boost converter, minimizing power loss and improving battery life.
  • Compact Form Factor: The LM3643AYFFR comes in a compact 12-bump DSBGA package, making it ideal for space-constrained applications.

Applications

The LM3643AYFFR is versatile and can be used in a range of applications, including:

  • Smartphones and Tablets
  • Digital Still Cameras and Video Cameras
  • Portable Medical Devices
  • Security and Safety Equipment

Technical Specifications

Parameter Value
Input Voltage 2.7V to 5.5V
Flash LED Current (per LED) Up to 1.5A
Torch Current Up to 375mA
Switching Frequency 2MHz
Package Type 12-bump DSBGA

Overall, the LM3643AYFFR from Texas Instruments is a sophisticated and reliable choice for designers looking to incorporate high-quality LED flash capabilities into their portable devices.

You May Also Be Interested in

On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5794 $52.1460
215+ $0.4754 $102.2110
330+ $0.4606 $151.9980
450+ $0.4457 $200.5650
585+ $0.4308 $252.0180
780+ $0.3863 $301.3140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,849 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess